EN
  • EN
  • DE

N74F269DB112

Part No N74F269DB112
Manufacturer NXP / Nexperia
Catalog OEM Parts (M - N)
Description IC Counter Bin Bidir 24-SSOP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Mounting SMD (SMT)
Case / Package SSOP
Clock Edge Trigger Type Positive Edge
Lead Free Yes
Logic Function Counter
Maximum Operating Temperature 70 °C
Min Operating Temperature 0 °C
Mount Surface Mount
Number of Bits per Element 8
Number of Elements 1
RoHS Compliant
Win Source Part Number 1011318-N74F269DB112
Categories OEM Parts(M-N)
Manufacturer NXP
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian N74F269DB112 CAD Model

Description

The N74F269DB112 is a high-performance integrated circuit from NXP Semiconductors, designed to cater to the demanding needs of modern electronic systems. This versatile component is renowned for its reliability and efficiency, making it an ideal choice for a wide range of applications.

Key Features

  • High-Speed Operation: Engineered for rapid data processing, the N74F269DB112 ensures swift and seamless performance in time-critical applications.
  • Low Power Consumption: Despite its high-speed capabilities, this IC is optimized for low power consumption, making it suitable for energy-sensitive designs.
  • Advanced Technology: Utilizing NXP's cutting-edge fabrication technology, the N74F269DB112 delivers exceptional durability and long-term stability.
  • Compact Form Factor: The small footprint of the component allows for its integration into space-constrained environments without compromising functionality.

Applications

The N74F269DB112 is a versatile component that can be employed in a variety of settings, including but not limited to:

  • Telecommunications
  • Computing systems
  • Industrial control systems
  • High-speed data acquisition
  • Automotive applications

Technical Specifications

The N74F269DB112 boasts a robust set of technical specifications designed to meet the rigorous standards of contemporary electronic applications. With its precision engineering, the N74F269DB112 provides the performance and reliability expected from a leader in semiconductor technology like NXP.

Quality and Support

NXP Semiconductors is committed to delivering high-quality products. The N74F269DB112 is backed by comprehensive technical support and documentation, ensuring that designers and engineers can maximize its potential within their projects. Moreover, NXP's customer service and support are readily available to assist with any inquiries or issues that may arise during the integration and use of this product.

You May Also Be Interested in

Taiwan Semiconductor
Diode Schottky 150V 5A 2-Pin ITO-220AC Tube
Need more? Email Us
Norgren
Vacuum Pump Assy, alum, , 60M - 20"Hg NRM-38 Silencer ISO 5599, sz1, G, VAC-STAC
Need more? Email Us
Samsung
SSD 480GB PM953 PCIe 2.5
Need more? Email Us
Fujitsu Electronics America, Inc.
256kbit FRAM with I2C serial interface, 5V - SOP8 BULK
Lowest to $4.3334
Meled
Lowest to $0.1172
Mean Well Enterprises Co., Ltd.
AC/DC CONVERTER 12V 200W / Enclosed AC DC Converters 1 Output 12V 85 ~ 264 VAC, 120 ~ 370 VDC Input
Lowest to $113.0155
ABB Embedded Power
Modular 2 Position Selector Switch HeadLong Handle Black Latching
Need more? Email Us
Samtec Inc.
CONN RCPT 44POS 0.079 GOLD PCB / 44 Position Receptacle Connector 0.079" (2.00mm) Through Hole Gold
Need more? Email Us
Omron
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess