EN
  • EN
  • DE

M25P64-VME6

Part No M25P64-VME6
Manufacturer STMicroelectronics
Catalog Memory
Description 64 Mbit, Low Voltage, Serial Flash Memory With 50MHz SPI Bus Interface
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer STMicroelectronics
Win Source Part Number 1210083-M25P64-VME6
Manufacturer Homepage www.st.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian M25P64-VME6 CAD Model

Description

STMicroelectronics M25P64-VME6 Flash Memory

The M25P64-VME6 is a high-performance 64Mbit (8Mbyte) serial Flash memory device manufactured by STMicroelectronics. This product is designed to cater to the rigorous demands of high-speed data processing and storage in a wide array of applications, including consumer electronics, networking, industrial, and automotive systems.

Built with an advanced 90nm process technology, the M25P64-VME6 offers a high degree of reliability and endurance. The memory is organized into 128 sectors, each containing 256 pages; each page is 256 bytes wide. This level of organization facilitates flexible data management and ensures efficient operation for both program and erase operations.

The device operates on a 2.7 to 3.6V supply voltage, which makes it suitable for battery-powered applications. It supports the standard Serial Peripheral Interface (SPI), and is capable of clock frequencies up to 75 MHz, enabling fast read and write operations which are essential for high-performance systems.

The M25P64-VME6 provides several security features such as hardware protection for the lower half of the memory, a 64-bit unique device number for identification, and three additional 256-bit user-programmable OTP (One-Time Programmable) memory areas.

Additional features include:

  • Page Program (up to 256 bytes) in 0.64ms (typical)
  • Sector Erase (512Kbit) in 0.7s (typical)
  • Bulk Erase (64Mbit) in 65s (typical)
  • More than 100,000 Erase/Program cycles per sector
  • More than 20 years of data retention
  • Low Power Write Protection

The M25P64-VME6 comes in an 8-pin, ultra-thin, plastic SO8 (UM) package. Its compact form factor and low power consumption make it an excellent choice for space-constrained and power-sensitive applications.

In summary, the M25P64-VME6 from STMicroelectronics is a robust and versatile Flash memory solution that delivers high-speed data transfer, significant storage capacity, and a range of features designed to ensure data security, making it an ideal choice for a multitude of advanced electronic applications.

You May Also Be Interested in

Fremont Micro Devices USA
IC EEPROM 16KBIT I2C 1MHZ 8TSSOP / EEPROM Memory IC 16Kbit I²C 1 MHz 550 ns 8-TSSOP
Need more? Email Us
Adesto Technologies
IC CBRAM 256KBIT SPI 8TSSOP / CBRAM Memory IC 256Kbit SPI 10 MHz 8-TSSOP
Need more? Email Us
ON Semiconductor
IC EEPROM 8KBIT I2C 400KHZ 8SOIC
Lowest to $0.4366
Everspin Technologies Inc.
IC RAM 256KBIT PARALLEL 44TSOP2 / MRAM (Magnetoresistive RAM) Memory IC 256Kbit Parallel 35 ns 44-TSOP2
Need more? Email Us
Adesto Technologies
IC FLASH 32MBIT SPI/QUAD 8SOIC / FLASH - NOR Memory IC 32Mbit SPI - Quad I/O 108 MHz 8-SOIC
Lowest to $1.5884
Fremont Micro Devices USA
IC EEPROM 512KBIT I2C 1MHZ 8SOP
Need more? Email Us
Maxim Integrated
IC EPROM 16KBIT 1-WIRE TO92-3 / EPROM - OTP Memory IC 16Kbit 1-Wire® 15 µs TO-92-3
Lowest to $3.5951
Fremont Micro Devices USA
IC EEPROM 4KBIT I2C 1MHZ SOT23-5
Lowest to $0.0683
ISSI, Integrated Silicon Solution Inc
2Mb, Low Power/Power Saver,Async
Lowest to $4.3657

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713

Pricing & Ordering

Quantity Unit Price Ext. Price
10+ $5.2427 $52.4270
21+ $4.9044 $102.9924
32+ $4.7353 $151.5296
46+ $4.3971 $202.2666
60+ $4.2280 $253.6800
74+ $4.0588 $300.3512
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 10 pieces
MOQ: 10 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess