EN
  • EN
  • DE

CAT24C08WI-GT3JN

Part No CAT24C08WI-GT3JN
Manufacturer ON Semiconductor
Catalog Memory
Description IC EEPROM 8KBIT I2C 400KHZ 8SOIC
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Memory - Memory
Mfr onsemi
Series -
Package Tape & Reel
Product Status Obsolete
Memory Type Non-Volatile
Memory Format EEPROM
Technology EEPROM
Memory Size 8Kbit
Memory Organization 1K x 8
Memory Interface I²C
Clock Frequency 400 kHz
Write Cycle Time - Word, Page 5ms
Access Time 900 ns
Voltage - Supply 1.7V ~ 5.5V
Temperature Range - Operating -40°C ~ 85°C (TA)
Mounting Type Surface Mount
Package / Case 8-SOIC (0.154", 3.90mm Width)
Supplier Device Package 8-SOIC
Base Product Number CAT24C08
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.32.0051
Win Source Part Number 1378113-CAT24C08WI-GT3JN
Ultra Librarian 3D Model Ultra Librarian CAT24C08WI-GT3JN CAD Model

Description

ON Semiconductor CAT24C08WI-GT3JN

The CAT24C08WI-GT3JN is a high-performance, 8-kilobit serial EEPROM memory chip from ON Semiconductor, a leading provider of semiconductor-based solutions. This device offers a robust storage solution for various applications that require non-volatile memory storage with a low power consumption profile and a small footprint.

Key Features

  • Memory Size: The device boasts an 8Kb (8,192 bits) memory capacity, organized as 1024 words of 8 bits each, which is optimal for storing configuration data, calibration data, and various user-specific data.
  • Interface: It utilizes the standard I²C serial interface, which enables easy integration into most microcontroller-based systems and facilitates a simple two-wire serial communication protocol.
  • Operating Voltage Range: The CAT24C08WI-GT3JN operates within a voltage range of 2.5V to 5.5V, making it versatile for both 3.3V and 5V systems.
  • Write Cycle Times: The EEPROM features a fast write cycle time of 5 ms, ensuring quick data storage and reducing system downtime.
  • Endurance: It offers a high write endurance of one million write cycles per byte, which provides a reliable storage solution over the product's lifespan.
  • Data Retention: The device guarantees data retention for a minimum of 100 years, ensuring long-term data integrity without the need for external power.

Applications

The CAT24C08WI-GT3JN is suitable for a wide range of applications across various industries due to its reliability and versatility. It is commonly used in:

  • Consumer electronics such as smart appliances, wearable devices, and gaming consoles
  • Automotive systems, including infotainment and navigation systems
  • Industrial and medical equipment that requires dependable non-volatile memory storage
  • Telecommunications infrastructure and networking equipment

With its compact 8-pin SOIC package, the CAT24C08WI-GT3JN is designed for surface mount technology (SMT), offering space-saving advantages for printed circuit boards (PCBs). Its robust design and compliance with industrial standards make it a go-to choice for engineers and designers looking for a reliable EEPROM solution.

Overall, the CAT24C08WI-GT3JN from ON Semiconductor is a high-quality, cost-effective memory component that meets the requirements of modern electronic systems, providing secure and persistent storage for critical data.

You May Also Be Interested in

SII Semiconductor Corporation
Need more? Email Us
STMicroelectronics
Need more? Email Us
Amd
IC PROM SER I-TEMP 3.3V 20-SOIC /
Need more? Email Us
Micron Technology Inc.
IC MEMORY FLASH FBGA / FLASH - NAND, DRAM - LPDDR3 Memory IC 128Gb (16G x 8)(NAND), 8Gb (256M x 32)(LPDDR3) MMC, LPDRAM 933 MHz 221-WFBGA (13x11.5)
Need more? Email Us
Fairchild/ON Semiconductor
Need more? Email Us
Micron Technology Inc.
Serial Nor Slc 2MX4 SOIC
Need more? Email Us
Micron Technology Inc.
IC FLASH 2GBIT PARALLEL 63VFBGA / FLASH - NAND Memory IC 2Gb (128M x 16) Parallel 63-VFBGA (10.5x13)
Lowest to $6.8819
STMicroelectronics
M36DR432A10CZA6 St
Need more? Email Us
STMicroelectronics
Eprom; 256 Kb X 8; 5V; 90; PLCC32; 2 V (min.); -0.3 V (min.); +/- 10 Ua (max.) I
Need more? Email Us

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.4046
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.1796
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.3835
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023

Pricing & Ordering

Quantity Unit Price Ext. Price
115+ $0.4366 $50.2090
280+ $0.3583 $100.3240
435+ $0.3471 $150.9885
600+ $0.3359 $201.5400
770+ $0.3247 $250.0190
1,035+ $0.2911 $301.2885
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,660 pieces
MOQ: 115 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess