EN
  • EN
  • DE

N74F273AD

Part No N74F273AD
Manufacturer NXP / Nexperia
Description Octal D flip–flop
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS State Request Verification
Manufacturer NXP
Win Source Part Number 1229243-N74F273AD
Manufacturer Homepage www.nxp.com
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian N74F273AD CAD Model

Description

The N74F273AD is a high-performance, octal D-type flip-flop with clear, manufactured by NXP Semiconductors. Designed for use in a wide array of digital applications, this integrated circuit (IC) is a crucial component for systems requiring the storage and transfer of data.

Each flip-flop in the N74F273AD has a direct clear input and an edge-triggered D-type input which allows for synchronous data transfer. The device operates on the positive edge of the clock signal, ensuring precise and reliable data handling. The clear input provides a convenient method for resetting the entire device, which is essential for initializing systems and maintaining data integrity.

The IC is housed in a robust 20-pin SO package, which is designed to meet the space and weight constraints of modern electronic devices while providing excellent thermal and electrical performance. The N74F273AD operates over a wide power supply range, making it versatile for various applications, from battery-powered portable devices to high-end communication systems.

Key Features:

  • Eight edge-triggered D-type flip-flops
  • Individual clear inputs for each flip-flop
  • Wide operating voltage range
  • High-speed operation
  • Low power consumption
  • Output capability: standard
  • ICCPD per flip-flop
  • 20-pin SO package for compact integration

The N74F273AD is ideal for a range of digital applications, including data storage, communication systems, computing devices, and industrial control systems. Its high-speed operation makes it suitable for environments where fast data processing is a necessity. Furthermore, the low power consumption feature of the N74F273AD ensures that it is a prudent choice for power-sensitive designs.

NXP's commitment to quality and reliability is evident in the N74F273AD, making it a trusted choice for engineers and designers looking for a dependable octal flip-flop solution. Whether for use in complex digital systems or straightforward logic applications, the N74F273AD delivers performance and efficiency.

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543

Pricing & Ordering

Quantity Unit Price Ext. Price
310+ $0.1883 $58.3730
750+ $0.1548 $116.1000
1,155+ $0.1502 $173.4810
1,590+ $0.1455 $231.3450
2,070+ $0.1398 $289.3860
2,755+ $0.1259 $346.8545
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 13,100 pieces
MOQ: 310 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess