EN
  • EN
  • DE

N74F27D

Part No N74F27D
Manufacturer NXP / Nexperia
Description Triple 3-input NOR gate
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer NXP
Win Source Part Number 1229244-N74F27D
Manufacturer Homepage www.nxp.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian N74F27D CAD Model

Description

Product Overview: N74F27D by NXP Semiconductors

The N74F27D is a high-performance integrated circuit from NXP Semiconductors, renowned for its reliability and versatility in various digital applications. This particular chip is a Dual 4-input NOR gate, which is a fundamental component in digital electronics, used to implement logical operations in numerous types of circuits and systems.

Key Features

  • Logic Type: Dual 4-input NOR gate, providing a logical NOR output which is a critical operation for digital systems.
  • Package: The N74F27D comes in a standard SO14 package, which is suitable for surface mounting and fits well in compact PCB layouts.
  • Supply Voltage: It operates on a supply voltage range typically from 4.5V to 5.5V, making it compatible with TTL (Transistor-Transistor Logic) power levels.
  • High-Speed Performance: Designed to deliver fast switching performance, which is essential for high-speed computing and data processing applications.
  • Operating Temperature: It can function within a wide temperature range, ensuring reliability even under varying environmental conditions.

Applications

The N74F27D is used in a broad spectrum of digital systems. Its applications include, but are not limited to:

  • Logic function synthesis
  • Signal processing
  • Computer logic units
  • Control systems

Quality and Reliability

NXP Semiconductors is committed to delivering products that meet the highest standards of quality and dependability. The N74F27D is no exception, and it is manufactured in facilities that are certified for international standards, ensuring that each component adheres to stringent quality control measures.

Environmental Compliance

In addition to performance, NXP places a strong emphasis on environmental sustainability. The N74F27D complies with various environmental regulations, including RoHS (Restriction of Hazardous Substances), which restricts the use of certain hazardous materials in electronic equipment.

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713

Pricing & Ordering

Quantity Unit Price Ext. Price
325+ $0.1793 $58.2725
785+ $0.1471 $115.4735
1,220+ $0.1425 $173.8500
1,680+ $0.1379 $231.6720
2,165+ $0.1334 $288.8110
2,900+ $0.1196 $346.8400
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 14,500 pieces
MOQ: 325 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess