EN
  • EN
  • DE

N74F32D

Part No N74F32D
Manufacturer NXP / Nexperia
Description Quad 2-input OR gate
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS State Request Verification
Manufacturer NXP
Win Source Part Number 1229251-N74F32D
Manufacturer Homepage www.nxp.com
Popularity Medium
Supply and Demand Status Sufficient
Ultra Librarian 3D Model Ultra Librarian N74F32D CAD Model

Description

The N74F32D is a high-performance integrated circuit produced by NXP Semiconductors, a leader in the electronics industry. This particular product is part of NXP's renowned 74 series logic devices, known for their reliability and versatility in various electronic applications.

The N74F32D is a Quad 2-Input OR Gate, which is fundamental in digital electronics. This device features four independent OR gates, each capable of accepting two inputs. It operates on a supply voltage ranging from 4.5V to 5.5V, making it suitable for TTL (Transistor-Transistor Logic) level systems. The IC comes in a standard SOIC-14 (Small Outline Integrated Circuit) package, which is widely used in the industry and is suitable for automated surface-mount assembly processes.

With its fast switching capabilities and low power consumption, the N74F32D is an excellent choice for high-speed logic operations. The device is characterized by its high noise immunity and the ability to drive 10 LS-TTL loads. These features make it highly desirable for implementing logic functions in a wide range of applications, from simple logic circuits to complex computing systems.

The N74F32D is designed to be compatible with other TTL logic families, allowing for easy integration into existing systems without the need for additional level shifting. Its inputs include clamp diodes that enable the use of current limiting resistors to interface inputs to voltages in excess of VCC.

Key Features:

  • Quad 2-Input OR Gate configuration
  • Operating Voltage: 4.5V to 5.5V
  • High noise immunity
  • Capability to drive 10 LS-TTL loads
  • Standard SOIC-14 package for easy integration
  • Compatible with other TTL logic families
  • Input clamp diodes for voltage protection

Applications:

  • General logic circuits
  • Control systems
  • Computing systems
  • Communication equipment
  • Signal processing

The N74F32D from NXP Semiconductors is a dependable and efficient solution for designers looking to implement OR logic functions in their electronic projects. Its combination of speed, power efficiency, and compatibility makes it a versatile component in the digital electronics domain.

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.7519
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619

Pricing & Ordering

Quantity Unit Price Ext. Price
600+ $0.0965 $57.9000
1,460+ $0.0792 $115.6320
2,260+ $0.0767 $173.3420
3,115+ $0.0743 $231.4445
4,030+ $0.0718 $289.3540
5,390+ $0.0644 $347.1160
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 33,800 pieces
MOQ: 600 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess