The N74F374D is a high-performance integrated circuit manufactured by NXP Semiconductors, a leader in the electronic components industry. This product is a part of the 74F series, known for its fast speeds and efficient performance in a wide range of digital applications.
Key Features
- Octal D-Type Flip-Flop: The N74F374D features eight edge-triggered D-type flip-flops, making it an ideal choice for implementing memory storage elements and various sequential circuits.
- 3-State Outputs: Each flip-flop has a 3-state output, which can be used in bus-oriented systems. This allows for multiple outputs to connect to a common bus without interference, providing high flexibility in circuit design.
- High-Speed Operation: Designed with speed in mind, this IC is capable of handling high-frequency clocking, which is crucial for applications requiring rapid data processing and throughput.
- Low Power Consumption: Despite its fast operation, the N74F374D maintains low power consumption, contributing to energy-efficient designs and reducing the overall power requirements of the system.
Applications
The N74F374D is versatile and can be used in a variety of digital applications, including:
- Computer systems
- Data storage devices
- Communication systems
- Industrial control systems
- High-speed data acquisition and processing
Technical Specifications
Some of the technical specifications of the N74F374D include:
- Supply Voltage (V<sub>CC): 4.5V to 5.5V
- High-Level Output Current (I<sub>OH): -3 mA
- Low-Level Output Current (I<sub>OL): 24 mA
- Operating Temperature Range: -40°C to +85°C
- Package Type: SOIC-20
Quality and Reliability
NXP Semiconductors is committed to delivering high-quality products. The N74F374D is no exception, with rigorous testing and quality control measures in place to ensure reliability and performance in even the most demanding applications.