EN
  • EN
  • DE

N74F38N

Part No N74F38N
Manufacturer NXP / Nexperia
Description Quad 2-input NAND buffer open collector
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer NXP
Win Source Part Number 1229260-N74F38N
Manufacturer Homepage www.nxp.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian N74F38N CAD Model

Description

Product Overview: N74F38N by NXP

The N74F38N is a high-performance integrated circuit produced by NXP Semiconductors, renowned for its commitment to innovation and quality in the field of electronic components. The N74F38N is particularly designed to meet the needs of complex digital systems that demand high-speed and reliable logic operations.

Key Features

  • Logic Type: The N74F38N is a Quad 2-input NAND gate with Schmitt-trigger inputs, which allows for a cleaner output by providing hysteresis to reduce noise susceptibility in digital circuits.
  • Supply Voltage Range: This device operates at a standard supply voltage of 5V, making it compatible with many TTL (Transistor-Transistor Logic) circuits.
  • High-Speed Performance: With a typical propagation delay of just 4.5ns, the N74F38N is designed for applications that require fast switching and timing precision.
  • Operating Temperature: The device can operate within a temperature range of -40°C to +85°C, ensuring reliability across various environmental conditions.
  • Package: The N74F38N comes in a standard 14-pin DIP (Dual In-line Package), which is suitable for through-hole mounting on printed circuit boards.

Applications

The N74F38N is versatile and can be used in a wide range of applications, including:

  • Wave shaping and noise filtering circuits
  • Glitch removal on digital lines
  • Square wave generation
  • Signal processing
  • Interface circuits
  • Timing circuits

Quality and Reliability

As with all NXP products, the N74F38N is manufactured to the highest standards of quality and reliability. It undergoes rigorous testing to ensure it meets the stringent requirements of the electronics industry. Customers can trust that this component will perform consistently and effectively, even in the most demanding situations.

For designers and engineers looking for a dependable logic solution, the N74F38N provides the performance and flexibility needed to create innovative and efficient digital systems.

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.7519

Pricing & Ordering

Quantity Unit Price Ext. Price
90+ $0.6437 $57.9330
220+ $0.5282 $116.2040
340+ $0.5117 $173.9780
470+ $0.4952 $232.7440
605+ $0.4788 $289.6740
810+ $0.4292 $347.6520
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,000 pieces
MOQ: 90 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess