Product Overview: N74F374N from NXP
The N74F374N is a high-performance integrated circuit manufactured by NXP Semiconductors, a leader in the semiconductor industry. This product is part of the 74F series, known for its fast speeds and reliable performance in a wide range of digital applications.
Key Features
- Octal D-type Flip-Flop: The N74F374N features eight edge-triggered D-type flip-flops, making it ideal for use in temporary storage or transferring data. It provides a robust solution for memory storage and data transfer applications.
- 3-State Outputs: Each flip-flop has a 3-state output, which allows for increased flexibility in bus-oriented applications. This feature enables the outputs to be placed in a high-impedance state, effectively disconnecting them from the bus.
- Positive-edge Triggering: The flip-flops are triggered on the positive-going edge of the clock input, which ensures reliable operation and synchronization with the system clock.
- Output Capability: The device can drive 15 LSTTL loads, which means it can handle a significant load without performance degradation, making it suitable for driving other logic devices.
- Power Supply: It operates on a 5V power supply, which is standard for TTL devices, ensuring compatibility with existing TTL logic families.
Applications
The N74F374N is versatile and can be used in various digital applications, including:
- Buffer/Storage Registers
- Data Storage
- Shift Registers
- Communication Interfaces
- System Control Logic
Quality and Reliability
NXP Semiconductors is committed to delivering high-quality and reliable products. The N74F374N is no exception, as it is designed and manufactured to meet the rigorous standards of the industry. It is suitable for commercial and industrial temperature ranges, ensuring operation in a variety of environments.
Packaging and Ordering Information
The N74F374N is available in a standard 20-pin DIP (Dual In-line Package) making it easy to integrate into printed circuit boards. For ordering information, availability, and detailed specifications, customers should consult NXP's official datasheets and product resources.