EN
  • EN
  • DE

N74F541D

Part No N74F541D
Manufacturer NXP / Nexperia
Description Octal inverter buffer 3- State
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer NXP
Win Source Part Number 1229268-N74F541D
Manufacturer Homepage www.nxp.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian N74F541D CAD Model

Description

The N74F541D, manufactured by NXP Semiconductors, is an octal buffer and line driver designed to provide high-speed, non-inverting buffer/line drivers with 3-state outputs. This integrated circuit is ideal for driving bus lines or buffer memory address registers, which requires the capability to drive heavily loaded bus lines without a significant increase in propagation delay time.

Key Features

  • Logic Family: The device belongs to the F-family, known for its high-speed performance.
  • Buffer Type: Non-inverting elements with 3-state outputs.
  • Bus Hold: Equipped with a bus-hold feature that retains the last active state to prevent floating inputs and reduce system power consumption.
  • Supply Voltage: Operates at a standard supply voltage of 5V.
  • Output Capability: Can drive up to 15 LSTTL loads, ensuring compatibility with various logic families.
  • Package: Housed in a 20-pin SOIC package, it is suitable for surface-mount technology (SMT).

Applications

The N74F541D is versatile and can be used in a variety of applications, including:

  • Bus driver interfaces
  • Memory address driving
  • Data transmission systems
  • Input/Output port expansion
  • Backplane driving

Performance and Quality

NXP Semiconductors is known for its commitment to quality and reliability. The N74F541D is no exception, providing high-speed propagation delays and minimal variations in output transition times. This ensures consistent performance and reliable operation in critical applications where timing is paramount.

Environmental and Regulatory Compliance

The N74F541D adheres to strict environmental standards, including RoHS compliance, which ensures that it is free from hazardous substances. Additionally, NXP's dedication to sustainable manufacturing practices means that you can trust this device to be environmentally responsible without compromising performance.

Top Sellers

Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.8707
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948

Pricing & Ordering

Quantity Unit Price Ext. Price
65+ $0.9469 $61.5485
150+ $0.7770 $116.5500
235+ $0.7528 $176.9080
320+ $0.7285 $233.1200
415+ $0.7041 $292.2015
550+ $0.6313 $347.2150
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 21,200 pieces
MOQ: 65 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess