EN
  • EN
  • DE

N82S212F

Part No N82S212F
Manufacturer NXP / Nexperia
Catalog HOT - SALES and EOL Components (N - P)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer NXP
Win Source Part Number 249455-N82S212F
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian N82S212F CAD Model

Description

The NXP N82S212F is a high-performance integrated circuit designed to meet the rigorous demands of modern electronic systems. This versatile component is a key player in the semiconductor industry, renowned for its reliability and efficiency. The N82S212F is commonly employed in a wide array of applications, ranging from automotive to industrial, telecommunications, and consumer electronics.

Key Features

  • Advanced Technology: Built on NXP's cutting-edge technology, the N82S212F offers superior performance and exceptional quality.
  • High-Speed Operation: This product is designed for fast-paced environments where high-speed data processing is crucial.
  • Low Power Consumption: Energy efficiency is at the core of the N82S212F, ensuring minimal power usage without compromising on performance.
  • Durability: The robust design of the N82S212F guarantees a long operational life, even under challenging conditions.
  • Compact Size: Its small form factor makes it an ideal choice for space-constrained applications.

Applications

The N82S212F from NXP is well-suited for a variety of applications, including but not limited to:

  • Automotive systems such as engine control units, infotainment, and advanced driver-assistance systems (ADAS).
  • Industrial automation, including robotics, process control, and machine-to-machine communication.
  • Telecommunication infrastructure, like networking equipment, base stations, and switches.
  • Consumer electronics, particularly in high-performance computing devices, gaming consoles, and smart home gadgets.

Technical Specifications

The N82S212F boasts an array of technical specifications that make it a top choice for developers and engineers:

  • Manufacturer: NXP Semiconductors
  • Product Category: Integrated Circuits (ICs)
  • RoHS: Compliant with the Restriction of Hazardous Substances directive
  • Mounting Style: Surface Mount or Through Hole (depending on the package)
  • Package / Case: Provided in various package options to suit different application needs

With its robust set of features and applications, the NXP N82S212F is an excellent choice for designers looking to create advanced, efficient, and reliable electronic systems.

You May Also Be Interested in

Samsung
Need more? Email Us
NIKO-SEM
Need more? Email Us
NVIDIA
Need more? Email Us
NXP / Nexperia
Need more? Email Us
EPCOS (TDK)
Lowest to $0.9390
NVIDIA
Need more? Email Us
NVIDIA
Need more? Email Us
NIKO-SEM
Lowest to $0.2615
NIKO-SEM
Lowest to $6.5223

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess