EN
  • EN
  • DE

NCF2951X0600

Part No NCF2951X0600
Manufacturer NXP / Nexperia
Catalog OEM Parts (M - N)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1081762-NCF2951X0600
Categories OEM Parts(M-N)
Manufacturer NXP
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian NCF2951X0600 CAD Model

Description

The NCF2951X0600 is a state-of-the-art NFC (Near Field Communication) controller produced by NXP Semiconductors, a leader in secure connectivity solutions for embedded applications. This advanced controller is designed to bring high-performance NFC functionality to a wide range of devices, including smartphones, tablets, wearables, and smart home products.

Key Features:

  • High Integration: The NCF2951X0600 integrates an NFC radio controller and an embedded microprocessor in a single chip, offering a compact solution for NFC applications.
  • Compatibility: It supports a variety of NFC protocols including ISO/IEC 14443 A/B, FeliCa, and ISO/IEC 15693, ensuring compatibility with a wide range of NFC devices and tags.
  • Secure Transactions: With advanced security features, this controller is well-suited for secure contactless transactions and can be used in payment systems, access control, and identity verification.
  • Energy Efficiency: The NCF2951X0600 is designed for low-power operation, making it ideal for battery-powered devices where energy conservation is critical.
  • Flexible Interface Options: It offers multiple interface options, including I2C, SPI, and UART, providing versatility for system integration and connectivity with various host processors.

Applications:

The NCF2951X0600's versatility makes it suitable for a broad range of applications, including:

  • Mobile payment terminals and e-wallets
  • Smart access control systems for buildings and vehicles
  • Consumer electronics for seamless device pairing
  • Healthcare devices for patient tracking and data management
  • Wearable technology for fitness tracking and secure authentication

Technical Specifications:

Parameter Value
Operating Voltage 2.7V to 5.5V
Operating Temperature -25°C to +85°C
Package Available in various package options
Communication Interfaces I2C, SPI, UART

Whether you're developing the next generation of smart devices or looking to integrate NFC into existing products, the NCF2951X0600 from NXP offers a reliable and feature-rich solution that will help you harness the power of NFC technology.

You May Also Be Interested in

Samtec Inc.
CONN HEADER VERT 2POS 2.54MM / Connector Header Through Hole 2 position 0.100" (2.54mm)
Need more? Email Us
Samtec Inc.
CONN HEADER VERT 12POS 5.08MM / Connector Header Through Hole 12 position 0.200" (5.08mm)
Need more? Email Us
New Japan Radio
Switch ICs Switch w/ 6dB Amp
Need more? Email Us
Nisshinbo Micro Devices Inc.
IC REG LINEAR 3.3V 500MA SOT89-5 / Linear Voltage Regulator IC Positive Fixed 1 Output 500mA SOT-89-5
Need more? Email Us
Multicomp
LED, 0.8MM, ORANGE-RED, 72MCD, 635NM; LED Colour: Red Orange; LED Mounting: SMD; LED Case Size: -; Forward Current...
Need more? Email Us
New Japan Radio
Video Ics w/Y/C Mix & Filter Lead Free Package
Need more? Email Us
NIC-Components Corp.
Inductor RF Chip Molded Wirewound 5.6uH 5% 7.96MHz 13Q-Factor 65mA 8.7Ohm DCR 1210 T/R
Need more? Email Us
Nisshinbo Micro Devices Inc.
Need more? Email Us
Elite Semiconductor Memory Technology Inc.
Sdram 128MB 8MX16 166MHZ TSOP
Lowest to $0.8602

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess