EN
  • EN
  • DE

NE57810S,518

Part No NE57810S,518
Manufacturer NXP / Nexperia
Catalog PMIC - Voltage Regulators - Special Purpose
Description IC DDR TERMINATION SPAK-5
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer NXP
Packaging Reel - TR
Status Obsolete(EOL)
Applications Converter, DDR
Voltage - Input 1.6 V to 3.6 V
Number of Outputs 1
Temperature Range - Operating 0°C to 70°C
Mounting SMD (SMT)
Case / Package 5-SPAK
Win Source Part Number 121600-NE57810S,518
Popularity Medium
Supply and Demand Status Balance
Application Field Used in Sensing & Instrumentation, Communications & Networking
Ultra Librarian 3D Model Ultra Librarian NE57810S,518 CAD Model

Description

The NE57810S,518 is a high-performance, precision integrated circuit (IC) from NXP Semiconductors, designed to cater to a wide array of applications in the electronics industry. As a leading global semiconductor company, NXP is renowned for its innovation in high-performance mixed-signal electronics. The NE57810S,518 exemplifies this with its robust feature set and reliable performance.

Key Features

  • High Precision: This product is engineered to deliver precise electrical outputs, ensuring accuracy and consistency for critical applications.
  • Low Power Consumption: It is optimized for energy efficiency, which makes it suitable for battery-powered devices or energy-sensitive applications.
  • Compact Design: The NE57810S,518 comes in a small form factor, allowing for integration into space-constrained designs without compromising on functionality.
  • Robust Temperature Performance: With a wide operating temperature range, this IC maintains its performance across various environmental conditions.

Applications

The versatile nature of the NE57810S,518 makes it ideal for a range of applications, including but not limited to:

  • Automotive systems
  • Industrial control units
  • Consumer electronics
  • Medical devices
  • Telecommunication infrastructure

Quality and Reliability

NXP's commitment to quality is evident in the NE57810S,518, which is manufactured to meet the highest industry standards. Reliability is a cornerstone of NXP's product philosophy, ensuring that this component can be integrated into systems requiring long-term stability and minimal maintenance.

Technical Specifications

For detailed technical specifications, designers and engineers are encouraged to consult the official datasheet and product documentation provided by NXP. This will ensure that the NE57810S,518 can be utilized to its full potential within their specific application context.

Ordering Information

The NE57810S,518 is available for order through NXP's authorized distributors. For bulk orders, custom requests, or additional support, contacting NXP's sales team directly is recommended.

Note: It is important to verify the latest version of the product specifications and certifications before finalizing a design or making a purchase decision.

You May Also Be Interested in

Renesas Electronics America
IC REG CONV LCD 10OUT 24TSSOP
Need more? Email Us
Infineon Technologies
IC REGULATOR PG-VQFN-56-901 / * Voltage Regulator IC Output
Need more? Email Us
Renesas Electronics America
VR13HC 2OUT/8PH DIGITAL CONTROLL
Lowest to $64.0299
Maxim Integrated
IC REG LINEAR WCDMA 600MA BUCK
Need more? Email Us
Intersil
IC REG LINEAR SWITCHING REG
Need more? Email Us
Fairchild/ON Semiconductor
SWITCHING CONTROLLER
Lowest to $3.8023
Analog Devices Inc.
ASIL B MINI PMIC FOR CAMERA SENS
Lowest to $10.1866
Maxim Integrated
MAX8506 STEP-DWN DC-DC CONVERTER
Lowest to $4.9293
National Semiconductor (TI)
SWITCHING CONTROLLER
Lowest to $2.6091

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $16.6216 $66.4864
9+ $13.6382 $122.7438
14+ $13.2120 $184.9680
19+ $12.7859 $242.9321
24+ $12.3597 $296.6328
32+ $11.0811 $354.5952
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,480 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess