EN
  • EN
  • DE

NT3H1101W0FHK

Part No NT3H1101W0FHK
Manufacturer NXP / Nexperia
Catalog Misc Products
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer NXP
Popularity Low
Supply and Demand Status Balance
Win Source Part Number 832832-NT3H1101W0FHK
Ultra Librarian 3D Model Ultra Librarian NT3H1101W0FHK CAD Model

Description

The NXP NT3H1101W0FHK is a high-performance NFC Tag IC that provides a versatile platform for various NFC applications. This advanced chip is designed to offer fast and reliable communication for contactless data transactions and NFC tag applications. It is a part of NXP's NTAG I²C plus family, which is known for its state-of-the-art connectivity features.

The NT3H1101W0FHK operates at a frequency of 13.56 MHz and complies with the NFC Forum Type 2 Tag and ISO/IEC 14443 Type A specifications. This ensures compatibility with a wide range of NFC-enabled devices, including smartphones and tablets. Its user memory of 888 bytes is easily accessible through the NFC interface, which can be locked per byte to protect sensitive data.

One of the standout features of this IC is its I²C interface, which allows it to connect to a host system. This interface supports fast data transfer rates of up to 1 Mbit/s, enabling quick and efficient communication between the tag and the host. Additionally, the NT3H1101W0FHK includes an integrated originality signature, which can be used for anti-counterfeiting applications, ensuring product authenticity.

The device also features an energy harvesting function, which can provide power to external devices from the harvested RF energy, thus enabling battery-less solutions. This feature is particularly useful for applications where power consumption is a critical concern.

With its compact HVQFN package, the NXP NT3H1101W0FHK is suitable for a wide range of applications, including smart advertising, consumer electronics, device pairing, gaming, and more. Its robust design and advanced features make it an ideal choice for developers looking to incorporate NFC technology into their products with minimal design effort.

Overall, the NXP NT3H1101W0FHK NFC Tag IC is a powerful and versatile component that can elevate the capabilities of various NFC applications, ensuring seamless communication and enhanced user experiences.

You May Also Be Interested in

B&K Precision
O'SCOPE 60MHZ DUAL TR/DLY SWEEP
Lowest to $1.2959
Adafruit Industries LLC
WIRE WRAP THIN PROTOTYPING & REP
Need more? Email Us
American Hakko Products, Inc.
HEATER,907/908/913/914/900M/900L
Need more? Email Us
National Marker Company
PIPE MARKER, PRECOILED AND STRAP
Need more? Email Us
ACL Staticide Inc
ESD SAFETY SHIELD AEROSOL
Need more? Email Us
TE Connectivity
HEATSHRINK FAB 2:1 0.90" 470MM
Lowest to $19.2065
American Hakko Products, Inc.
SOLDER SPONGE 2.6X2.6" CNTR HOLE
Need more? Email Us
American Hakko Products, Inc.
HANDLE,W/GRIP,ESD,851
Lowest to $29.7713
Staco Energy Products Company
VARIABLE TRANSFORMER 260V 10A
Need more? Email Us

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543

Pricing & Ordering

Quantity Unit Price Ext. Price
35+ $1.5543 $54.4005
80+ $1.2754 $102.0320
125+ $1.2355 $154.4375
170+ $1.1957 $203.2690
220+ $1.1558 $254.2760
290+ $1.0362 $300.4980
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 83,474 pieces
MOQ: 35 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess