EN
  • EN
  • DE

NX2301P

Part No NX2301P
Manufacturer NXP / Nexperia
Description 20 V, 2 A P-channel Trench MOSFET
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer NXP
Win Source Part Number 1232755-NX2301P
Manufacturer Homepage www.nxp.com
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Sufficient
Family Name NX2301P
Introduction Date June 15, 2010
ECCN EAR99
Country of Origin China
Halogen Free Compliant
Estimated EOL Date 2024
Ultra Librarian 3D Model Ultra Librarian NX2301P CAD Model

Description

The NXP NX2301P is a cutting-edge Power MOSFET designed for high-efficiency power management and switching applications. This advanced semiconductor device is tailored to meet the stringent requirements of modern electronic circuits, providing an optimal solution for a variety of industries, including automotive, consumer electronics, and telecommunications.

Key Features

  • Low On-Resistance: The NX2301P boasts an exceptionally low on-resistance, which minimizes conduction losses and enhances overall energy efficiency.
  • High-Speed Switching: With its fast switching capabilities, this Power MOSFET is ideal for high-frequency applications, ensuring minimal power loss and thermal stress.
  • Logic Level Gate Drive: The device can be driven by logic-level voltages, making it compatible with modern microcontrollers and simplifying circuit design.
  • Robust Thermal Performance: The NX2301P is encapsulated in a compact, thermally efficient package that supports excellent heat dissipation, ensuring reliable operation even under high power conditions.

Applications

The versatility of the NX2301P Power MOSFET makes it suitable for a wide range of applications, including:

  • Power supply circuits
  • DC-DC converters
  • Battery management systems
  • Motor control units
  • LED lighting solutions
  • Load switching

Specifications

Parameter Value Drain-Source Voltage (V<sub>DS) 20V Continuous Drain Current (I<sub>D) 2.1A Power Dissipation (P<sub>D) 0.7W R<sub>DS(on) 70mΩ

Conclusion

The NXP NX2301P is a high-performance Power MOSFET that offers superior efficiency, fast switching, and robust thermal management. Its compatibility with logic-level control signals and low on-resistance makes it a preferred choice for designers looking to enhance the performance and reliability of their power management systems. Whether it's for industrial, automotive, or consumer applications, the NX2301P is an excellent choice for your power switching needs.

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $14.6617
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619

Pricing & Ordering

Quantity Unit Price Ext. Price
265+ $0.1887 $50.0055
570+ $0.1768 $100.7760
880+ $0.1708 $150.3040
1,260+ $0.1589 $200.2140
1,640+ $0.1529 $250.7560
2,045+ $0.1469 $300.4105
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 300,000 pieces
MOQ: 265 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess