EN
  • EN
  • DE

NX3008NBKS

Part No NX3008NBKS
Manufacturer NXP / Nexperia
Description 30 V, 350 mA dual N-channel Trench MOSFET
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer NXP
Win Source Part Number 1232762-NX3008NBKS
Manufacturer Homepage www.nxp.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian NX3008NBKS CAD Model

Description

The NX3008NBKS is a high-performance, low-power bi-directional MOSFET from NXP Semiconductors, a leading technology company known for its innovative and reliable solutions in the semiconductor industry. This MOSFET is designed to deliver efficient power management and is suitable for a variety of applications, including mobile devices, computing, and power supply systems.

Key Features

  • Low Threshold Voltage: The device operates at a low gate threshold voltage, which makes it ideal for low voltage applications and ensures minimal power loss during operation.
  • High-Speed Switching: NX3008NBKS is capable of high-speed switching, which is crucial for power efficiency and optimal performance in fast-switching circuits.
  • Low On-Resistance: With its low on-resistance, the MOSFET reduces conduction losses, thereby improving overall energy efficiency.
  • Bi-Directional Capability: This MOSFET can conduct current in both directions, offering design flexibility and simplifying circuit architecture.
  • Small Footprint: Housed in a small SOT-23 package, the NX3008NBKS saves valuable board space, which is essential for compact electronic designs.

Applications

The versatility of the NX3008NBKS allows it to be used in a wide range of applications. It is particularly suitable for:

  • Load switches
  • Battery management systems
  • Power management modules
  • Portable electronics
  • Charge and discharge circuits for battery protection

Quality and Reliability

NXP's commitment to quality ensures that the NX3008NBKS MOSFET meets the highest standards of reliability and performance. It is designed to withstand rigorous conditions and provide a long operational lifespan, making it a trustworthy component for any power management solution.

Environmental Compliance

The NX3008NBKS is compliant with RoHS and Green Product requirements, reflecting NXP's dedication to environmental sustainability. This compliance ensures that the product is free from hazardous substances and supports eco-friendly initiatives.

For detailed specifications, application notes, and further information, engineers and designers are encouraged to consult the official NXP datasheets and product documentation.

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071

Pricing & Ordering

Quantity Unit Price Ext. Price
270+ $0.1859 $50.1930
575+ $0.1742 $100.1650
895+ $0.1683 $150.6285
1,280+ $0.1565 $200.3200
1,665+ $0.1506 $250.7490
2,075+ $0.1448 $300.4600
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 57,000 pieces
MOQ: 270 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess