EN
  • EN
  • DE

NX3008NBKV

Part No NX3008NBKV
Manufacturer NXP / Nexperia
Description 30 V, 400 mA dual N-channel Trench MOSFET
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer NXP
Win Source Part Number 1232764-NX3008NBKV
Manufacturer Homepage www.nxp.com
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Sufficient
Ultra Librarian 3D Model Ultra Librarian NX3008NBKV CAD Model

Description

The NX3008NBKV from NXP Semiconductors is a high-performance, low-power dual N-channel enhancement mode Field-Effect Transistor (FET) that comes in an ultra-small, leadless DFN1106-3 (SOT883B) surface-mounted package. This state-of-the-art product is designed to meet the rigorous demands of modern electronic applications, offering a compact solution with excellent switching performance.

Key Features

  • Low On-Resistance: The NX3008NBKV features a very low on-resistance, which translates to reduced power loss and improved efficiency in its applications.
  • High-Speed Switching: Engineered for fast switching, this FET is ideal for high-speed circuits, providing enhanced performance where timing is critical.
  • Dual N-Channel: Its dual N-channel configuration allows for flexibility in design and can be used in various circuit topologies.
  • Ultra-Small Package: The DFN1106-3 (SOT883B) package is incredibly space-efficient, making it perfect for compact designs where board space is at a premium.
  • Low Threshold Voltage: The device has a low threshold voltage, ensuring that it can be driven at lower gate voltages, which is beneficial for battery-operated devices.

Applications

The NX3008NBKV is versatile and can be used in a wide range of applications. Its efficiency and fast switching capabilities make it suitable for:

  • Power management circuits
  • Load switches
  • Battery management systems
  • DC-DC converters
  • Portable and mobile devices
  • Computer peripherals

Quality and Reliability

NXP Semiconductors is known for its commitment to quality and reliability. The NX3008NBKV is produced using high-quality materials and state-of-the-art manufacturing processes, ensuring that each component meets NXP's stringent standards for performance and durability. This makes the NX3008NBKV an ideal choice for designers looking for a reliable and efficient solution for their electronic designs.

Environmental Compliance

The NX3008NBKV is compliant with various environmental standards, including RoHS and Halogen-Free requirements. This compliance reflects NXP's dedication to environmental responsibility and ensures that the product can be used in applications worldwide without concerns regarding environmental regulations.

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.9925
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015

Pricing & Ordering

Quantity Unit Price Ext. Price
215+ $0.2359 $50.7185
455+ $0.2209 $100.5095
705+ $0.2135 $150.5175
1,010+ $0.1986 $200.5860
1,310+ $0.1911 $250.3410
1,635+ $0.1836 $300.1860
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 99,987 pieces
MOQ: 215 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess