EN
  • EN
  • DE

SN74AHC158DGVRG4

Part No SN74AHC158DGVRG4
Manufacturer Texas Instruments
Catalog Logic - Signal Switches, Multiplexers, Decoders
Description IC MULTIPLEXER 4 X 2:1 16TVSOP / Multiplexer 4 x 2:1 16-TVSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Logic - Signal Switches, Multiplexers, Decoders
Mfr Texas Instruments
Series 74AHC
Package Tape & Reel (TR)
Product Status Obsolete
Type Multiplexer
Independent Circuits 1
Current - Output High, Low 8mA, 8mA
Voltage Supply Source Single Supply
Voltage - Supply 2V ~ 5.5V
Temperature Range - Operating -40°C ~ 85°C
Mounting SMD (SMT)
Package / Case 16-TFSOP (0.173", 4.40mm Width)
Supplier Device Package 16-TVSOP
Base Product Number 74AHC158
Standard Package 4,000
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1256885-SN74AHC158DGVRG4
Ultra Librarian 3D Model Ultra Librarian SN74AHC158DGVRG4 CAD Model

Description

The SN74AHC158DGVRG4 is a high-performance, quad 2-line to 1-line data selector/multiplexer from Texas Instruments, designed to operate on a 2-V to 5.5-V VCC supply. This integrated circuit is part of the AHC family, which is known for its features that cater to a wide range of applications, including communication, computing, and consumer electronics.

With its low power consumption and high-speed operation, the SN74AHC158DGVRG4 is an ideal choice for battery-powered and portable devices. It offers a balanced propagation delay and transition times, providing reliable and fast switching for your digital systems. The multiplexer is designed to select one of two data sources for each output based on the state of the common Select inputs (A and B).

Each multiplexer has four outputs and two inputs for each output. The device also features a common Output Enable (OE) input, which, when held high, forces all outputs to the high-impedance state, effectively disconnecting the outputs from the digital circuit. This is particularly useful for implementing bus-oriented systems and reducing power consumption when the device is not in use.

The SN74AHC158DGVRG4 comes in a compact TVSOP package, which is optimized for minimized space on printed circuit boards. This small form factor is beneficial for designs where board space is at a premium.

Key features of the SN74AHC158DGVRG4 include:

  • Operates from a 2-V to 5.5-V VCC supply.
  • Low power consumption, suitable for battery-operated applications.
  • High-speed operation.
  • Four 2-line to 1-line multiplexers in a single package.
  • Output Enable (OE) feature for power saving and bus isolation.
  • TVSOP package for space-saving design.

Whether you are designing a complex digital system or looking for a reliable multiplexer for your current project, the SN74AHC158DGVRG4 offers the performance and features to meet your needs. With Texas Instruments' reputation for high-quality and robust products, you can be assured of a reliable and efficient performance in your electronic applications.

You May Also Be Interested in

Renesas Electronics America
IC MUX/DEMUX 2 X 4:1 16-TSSOP
Lowest to $2.3179
Nexperia USA Inc.
Lowest to $0.8359
Nexperia USA Inc.
IC DECODER/DEMUX 1X3:8 16-TSSOP
Lowest to $0.2661
Nexperia USA Inc.
IC DECODER/DEMUX 1 X 3:8 16-SSOP
Need more? Email Us
Nexperia USA Inc.
IC DECO/DEMUX 1X1:2 6XSON/SOT886
Need more? Email Us
Nexperia USA Inc.
IC BUS SWITCH 1 X 1:1 8-SO
Need more? Email Us
Nexperia USA Inc.
IC DECODER/DEMUX 1X4:16 24SO
Need more? Email Us
Nexperia USA Inc.
IC MUX/DEMUX 4 X 2:1 16-SSOP
Need more? Email Us
Texas Instruments
IC BUS SWITCH 1 X 1:1 14-TSSOP
Need more? Email Us

Top Sellers

Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess