EN
  • EN
  • DE

NX3020NAKT,115

Part No NX3020NAKT,115
Manufacturer NXP / Nexperia
Catalog Transistors - FETs, MOSFETs - RF
Description MOSFET N-CH 30V 180MA SC-75
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer NXP
Packaging Reel - TR
Status Obsolete(EOL)
Polarity N-Channel
Technology MOSFET
Drain-Source Breakdown Voltage 30V
Continuous Drain Current at 25°C 180mA (Ta)
Drive Voltage (Max Rds On, Min Rds On) 2.5V, 10V
Gate-Source Threshold Voltage 1.5V @ 250μA
Max Gate Charge 0.44nC @ 4.5V
Max Input Capacitance 13pF @ 10V
Maximum Gate-Source Voltage ±20V
Power Dissipation (Max) 230mW (Ta), 1.06W (Tc)
Maximum Rds On at Id,Vgs 4.5 Ohm @ 100mA, 10V
Temperature Range - Operating -55°C to 150°C (TJ)
Mounting SMD (SMT)
Case / Package SC-75
Dimension SC-75, SOT-416
Win Source Part Number 1084195-NX3020NAKT,115
Popularity Medium
Supply and Demand Status Sufficient
Ultra Librarian 3D Model Ultra Librarian NX3020NAKT,115 CAD Model

Description

The NX3020NAKT,115 from NXP Semiconductors is a cutting-edge, low-threshold N-channel Trench MOSFET designed to provide high efficiency and power management in a wide array of applications. This MOSFET is a testament to NXP's commitment to delivering high-performance components that meet the rigorous demands of modern electronic devices.

Key Features

  • Low On-Resistance: The device features an ultra-low on-resistance (RDS(on)), which translates to reduced conduction losses and improved overall efficiency in circuits.
  • High-Speed Switching: Its fast switching capabilities make it well-suited for high-frequency applications, ensuring minimal energy is wasted during state transitions.
  • Low Threshold Voltage: The MOSFET operates with a low threshold voltage, enabling it to be used in logic-level applications and facilitating compatibility with low-voltage drive signals.
  • Small Footprint: Housed in a compact SOT-23 package, the NX3020NAKT,115 is ideal for space-constrained applications without compromising on power and performance.
  • Energy Efficiency: It is designed to minimize power losses, making it an excellent choice for power-sensitive designs such as battery-operated devices.
  • Robust Thermal Performance: The MOSFET's excellent thermal characteristics ensure reliable operation even under high current conditions.

Applications

The versatility of the NX3020NAKT,115 allows it to be integrated into a broad spectrum of applications, including:

  • Power management modules
  • DC/DC converters
  • Battery-powered devices
  • Motor control circuits
  • Load switches
  • Portable electronics
  • Computing devices

Technical Specifications

Parameter Value
Drain-Source Voltage (VDS) 20V
Continuous Drain Current (ID) 2A
Power Dissipation (PD) 0.7W
RDS(on) 70 mΩ
Package SOT-23

With its impressive blend of power, efficiency, and size, the NX3020NAKT,115 from NXP is a superb choice for designers looking to enhance the performance of their electronic systems while maintaining stringent energy and space requirements.

You May Also Be Interested in

Rohm Semiconductor
Pch -45V -2.0A Power MOSFET
Lowest to $0.2691
NXP / Nexperia
TrenchMOS logic level FET
Lowest to $18.5481
Infineon Technologies
OptiMOSTM Power-MOSFET
Lowest to $0.7540
Fairchild/ON Semiconductor
P-Channel 2.5V Specified PowerTrench MOSFET
Lowest to $0.1285
Analog Devices Inc.
Dual 5 A, 20 V Synchronous Step-Down
Need more? Email Us
SANYO Semiconductor (U.S.A) Corporation
Ultrahigh-Speed Switching Applications
Lowest to $27.0651
ON Semiconductor
Ultrahigh-Speed Switching Applications
Lowest to $0.4123
Rohm Semiconductor
Switching (-30V,-4.0A)
Lowest to $6.7475
Panjit
20V N-Channel Enhancement Mode MOSFET – ESD Protected
Lowest to $0.0508

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891

Pricing & Ordering

Quantity Unit Price Ext. Price
180+ $0.3269 $58.8420
435+ $0.2680 $116.5800
670+ $0.2599 $174.1330
920+ $0.2518 $231.6560
1,185+ $0.2437 $288.7845
1,590+ $0.2183 $347.0970
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,200 pieces
MOQ: 180 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess