EN
  • EN
  • DE

NX3L4051PW,118

Part No NX3L4051PW,118
Manufacturer NXP / Nexperia
Catalog Interface - Analog Switches, Multiplexers, Demultiplexers
Description IC ANALOG SWITCH 8CH 16TSSOP / 1 Circuit IC Switch 8:1 750mOhm 16-TSSOP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Interface - Analog Switches, Multiplexers, Demultiplexers
Mfr NXP USA Inc.
Package Tape & Reel
Number of Circuits 1
On-State Resistance (Max) 750mOhm
Channel-to-Channel Matching (ΔRon) 70mOhm
Voltage - Supply, Single (V+) 1.4V ~ 4.3V
Switch Time (Ton, Toff) (Max) 45ns, 25ns
-3db Bandwidth 15MHz
Charge Injection 15pC
Channel Capacitance (CS(off), CD(off)) 35pF
Current - Leakage (IS(off)) (Max) 10nA
Crosstalk -90dB @ 100kHz
Temperature Range - Operating -40°C ~ 125°C (TA)
Mounting SMD (SMT)
Package / Case 16-TSSOP (0.173", 4.40mm Width)
Supplier Device Package 16-TSSOP
Base Product Number NX3L4051
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Names NX3L4051PW,118-ND,568-12393-2,568-12393-1,568-12393,935290808118,568-12393-6
Standard Package 2,500
Win Source Part Number 975608-NX3L4051PW,118
Ultra Librarian 3D Model Ultra Librarian NX3L4051PW,118 CAD Model

Description

Introducing the NX3L4051PW,118 High-Speed Analog Switch

The NX3L4051PW,118 is a modern, high-performance analog switch brought to you by NXP Semiconductors, a leader in the semiconductor industry. This switch is part of a family of low-voltage dual supply translating transceivers designed for high-speed bidirectional communication between A and B buses. It is perfect for applications that require efficient power management and reliable performance in a compact package.

Key Features

  • High-Speed Switching: The NX3L4051PW,118 is designed to handle high-speed analog signals, making it suitable for a variety of multimedia and telecommunication applications.
  • Low Power Consumption: With its low on-resistance and low power dissipation, this switch is optimized for power-sensitive designs.
  • Versatile Voltage Range: It operates over a wide voltage range, accommodating various signal levels and providing great design flexibility.
  • Break-Before-Make Switching: This feature prevents signal overlapping during channel transitioning, ensuring signal integrity.

Applications

The NX3L4051PW,118 is suitable for a wide range of applications, which includes, but is not limited to:

  • Cellular phones
  • PDAs
  • Portable media players
  • Notebooks and laptops
  • Signal routing in audio, video, and data applications

Product Specifications

Parameter Value
Package TSSOP16
Supply Voltage 1.4 V to 4.3 V
On-Resistance Typically 5 Ω at 4.3 V
Switching Speed Fast
Operating Temperature -40°C to +85°C

With its robust design and state-of-the-art technology, the NX3L4051PW,118 from NXP is an excellent choice for designers looking to enhance their systems with a reliable and efficient analog switching solution. Its small footprint and low power consumption make it an ideal switch for space-constrained applications where performance cannot be compromised.

You May Also Be Interested in

Analog Devices Inc.
IC MUX 8:1 10OHM 16CFLATPACK
Need more? Email Us
Analog Devices Inc.
4 Circuit IC Switch 1:1 650mOhm 16-TSSOP
Lowest to $14.5523
Analog Devices Inc.
3 Circuit IC Switch 2:1 190Ohm 16-LFCSP-VQ (4x4)
Need more? Email Us
Nexperia USA Inc.
2 Circuit IC Switch 4:1 155Ohm 16-TSSOP
Lowest to $0.1572
Analog Devices Inc.
8 Circuit IC Switch 1:1 4.5Ohm 24-TSSOP
Lowest to $9.0622
Maxim Integrated
2 Circuit IC Switch 2:1 50Ohm 16-CDIP
Need more? Email Us
ON Semiconductor
2 Circuit IC Switch 4:1 26Ohm 16-SOIC
Need more? Email Us
Analog Devices Inc.
IC SWITCH SPST-NOX1 330MOHM 6WLP
Need more? Email Us
Harris Corporation
IC SWITCH 4PSTX2 300OHM 16CERDIP
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $7.1279
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985

Pricing & Ordering

Quantity Unit Price Ext. Price
35+ $1.5594 $54.5790
80+ $1.2795 $102.3600
125+ $1.2396 $154.9500
170+ $1.1996 $203.9320
220+ $1.1596 $255.1120
290+ $1.0396 $301.4840
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 580 pieces
MOQ: 35 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess