EN
  • EN
  • DE
  • IT

NX3P1108UKZ

Part No NX3P1108UKZ
Manufacturer NXP / Nexperia
Catalog PMIC - Power Distribution Switches, Load Drivers
Description IC HIGH SIDE PWR SWITCH 4WLCSP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer NXP
Packaging Reel - TR
Status Active
Switch Type General Purpose
Number of Outputs 1
Output Type P-Channel
Voltage - Load 0.9 V to 3.6 V
Supply Voltage - Operating Not Required
Current - Output (Max) 1.5A
Rds On (Typ) 34 mOhm
Features Load Discharge, Slew Rate Controlled
Temperature Range - Operating -40°C to 85°C (TA)
Case / Package 4-WLCSP (0.96x0.96)
Win Source Part Number 1084214-NX3P1108UKZ
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian NX3P1108UKZ CAD Model

Description

The NXP NX3P1108UKZ is a versatile, high-speed USB 2.0 switch designed for a variety of applications that require USB signal switching. It is a part of NXP's advanced switch portfolio, which is renowned for its reliability and performance. The NX3P1108UKZ is particularly suitable for mobile phones, tablets, and other portable devices where USB connectivity is essential.

Key Features

  • USB 2.0 Compliance: The NX3P1108UKZ supports high-speed (480 Mbps), full-speed (12 Mbps), and low-speed (1.5 Mbps) data rates, ensuring compatibility with various USB standards.
  • Low On-Resistance: With a low on-resistance of typically 6 Ω, this switch ensures minimal signal distortion and voltage drop, providing a reliable connection for USB data lines.
  • Low Power Consumption: Designed for power-sensitive applications, it features a low power consumption that extends battery life in portable devices.
  • Single Supply Operation: The device operates from a single supply voltage in the range of 2.7 V to 5.5 V, compatible with most system voltage levels.
  • ESD Protection: The switch includes ±8 kV Human Body Model (HBM) ESD protection on the VBUS pin, ensuring robustness against electrostatic discharges.
  • Compact Package: Housed in a small 10-bump WLCSP (Wafer Level Chip-Size Package), the NX3P1108UKZ is ideal for space-constrained applications.

Applications

The NX3P1108UKZ is engineered for use in a wide range of applications that require USB signal routing. These include, but are not limited to:

  • Smartphones and tablets
  • Laptop and desktop computers
  • Portable media players
  • Wearable technology
  • USB hubs and docking stations

With its robust design and comprehensive feature set, the NXP NX3P1108UKZ is an excellent choice for designers looking to integrate USB switching capability into their products while maintaining signal integrity and minimizing power consumption.

You May Also Be Interested in

Texas Instruments
IC PWR SWITCH N-CHAN 1:2 8MSOP
Lowest to $0.9580
Microchip Technology
IC PWR SWITCH BIPOLAR 1:1 8DIP
Lowest to $65.1941
Texas Instruments
IC PWR SWITCH N-CHAN 1:1 SOT23-5
Lowest to $0.1925
ON Semiconductor
IC PWR DRIVER P-CHAN 2:1 31PQFN
Need more? Email Us
STMicroelectronics
LINEAR IC'S
Lowest to $5.7319
Microchip Technology
IC PWR SWITCH N-CHAN 1:2 8MSOP
Lowest to $2.3895
Monolithic Power Systems Inc.
IC PWR SWTCH N-CHAN 1:1 TSOT23-8
Lowest to $0.5485
Microchip Technology
SINGLE-CHANNEL POWER DISTRIBUTIO
Lowest to $6.7617
STMicroelectronics
4-CHANNEL HIGH-SIDE DRIVER WITH / Power Switch/Driver
Lowest to $21.3474

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.1796
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $13.7805
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1901
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $21.6579
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.0391
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.0838
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $16.4211
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.2376
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $20.1955
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.8016
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.3483

Pricing & Ordering

Quantity Unit Price Ext. Price
55+ $0.9970 $54.8350
125+ $0.8181 $102.2625
190+ $0.7925 $150.5750
265+ $0.7670 $203.2550
340+ $0.7414 $252.0760
455+ $0.6647 $302.4385
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 60,000 pieces
MOQ: 55 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess