EN
  • EN
  • DE

NX7002AK2N7002

Part No NX7002AK2N7002
Manufacturer NXP / Nexperia
Catalog OEM Parts (M - N)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1036433-NX7002AK2N7002
Categories OEM Parts(M-N)
Manufacturer NXP
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian NX7002AK2N7002 CAD Model

Description

The NX7002AK2N7002 from NXP Semiconductors is a high-performance, N-channel TrenchMOS™ field-effect transistor (FET) designed for a variety of applications, including switching and amplification tasks. This versatile and efficient MOSFET is a reliable choice for engineers and designers looking to optimize their systems for power management and signal processing.

Key Features

  • Low Threshold Voltage: The device has a low threshold voltage, making it suitable for low voltage applications and ensuring efficient operation at lower gate voltages.
  • High-Speed Switching: With its fast switching capabilities, the NX7002AK2N7002 is ideal for high-frequency applications, offering reduced switching losses and improved performance.
  • Low On-Resistance: The MOSFET features a low on-resistance (RDS(on)), which enhances its efficiency by minimizing conduction losses and heat generation during operation.
  • Surface-Mount Package: Packaged in a compact SOT-23 surface-mount format, the NX7002AK2N7002 saves valuable board space and is suitable for automated assembly processes.
  • Robust Thermal Performance: It is designed to handle high thermal loads, ensuring reliability and longevity even under demanding conditions.

Applications

The NX7002AK2N7002 is well-suited for a wide range of applications, including:

  • Power management circuits
  • DC/DC converters
  • Load switches
  • Battery management systems
  • Motor control circuits
  • Portable devices
  • Telecommunication infrastructure

Technical Specifications

Some of the key technical specifications of the NX7002AK2N7002 include:

  • Drain-source voltage (VDS): 60V
  • Gate-source voltage (VGS): ±20V
  • Continuous drain current (ID): 0.3A
  • Power dissipation (PD): 0.83W
  • Operating temperature range: -55°C to +150°C

With its combination of low power consumption, high-speed switching, and compact form factor, the NX7002AK2N7002 from NXP Semiconductors is an excellent choice for designers seeking a reliable and efficient MOSFET for their electronic designs.

You May Also Be Interested in

New Japan Radio
Need more? Email Us
New Japan Radio
Need more? Email Us
New Japan Radio
Lowest to $0.3269
New Japan Radio
Lowest to $0.4340
Nisshinbo Micro Devices Inc.
Need more? Email Us
New Japan Radio
Need more? Email Us
Intel
Network Proc 400MHz 460-Pin
Lowest to $75.0750
Samtec Inc.
CONN HEADER VERT 12POS 2.54MM / Connector Header Through Hole 12 position 0.100" (2.54mm)
Need more? Email Us
Multicomp
LED, 0.8MM, ORANGE-RED, 72MCD, 635NM; LED Colour: Red Orange; LED Mounting: SMD; LED Case Size: -; Forward Current...
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess