EN
  • EN
  • DE

ON5295,127

Part No ON5295,127
Manufacturer NXP / Nexperia
Catalog Transistors - FETs, MOSFETs - RF
Description MOSFET RF TO220AB TO220AB
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer NXP
Packaging Tube/Rail
Status Active
Case / Package TO-220AB
Win Source Part Number 1084417-ON5295,127
Popularity Medium
Supply and Demand Status Sufficient
Ultra Librarian 3D Model Ultra Librarian ON5295,127 CAD Model

Description

Product ON5295 from RNXP is a high-performance, low-power microcontroller designed for a wide range of applications, including industrial control, automotive, and consumer electronics. It is based on the Arm Cortex-M7 processor and features a number of advanced features, including:

A high-speed floating-point unit (FPU) A large on-chip memory capacity A wide range of peripherals, including a USB controller, CAN bus controller, and Ethernet MAC A comprehensive set of security features Product ON5295 is also highly energy-efficient, making it ideal for battery-powered applications. It is available in a variety of package options, including QFN, BGA, and LQFP.

Features

Arm Cortex-M7 processor at up to 400 MHz 4 MB Flash memory, 1 MB SRAM High-speed floating-point unit (FPU) Wide range of peripherals, including USB controller, CAN bus controller, and Ethernet MAC Comprehensive set of security features Highly energy-efficient Applications

Industrial control Automotive Consumer electronics Battery-powered applications Benefits

High performance Low power consumption Large on-chip memory capacity Wide range of peripherals Comprehensive set of security features Energy-efficient Example Use Cases

Industrial control: Product ON5295 can be used in a variety of industrial control applications, such as motor control, robotics, and building automation. Automotive: Product ON5295 can be used in a variety of automotive applications, such as engine control, body control, and infotainment. Consumer electronics: Product ON5295 can be used in a variety of consumer electronics applications, such as smartphones, tablets, and wearable devices. Battery-powered applications: Product ON5295 is ideal for battery-powered applications, such as wireless sensor networks and medical devices. Conclusion

Product ON5295 from RNXP is a high-performance, low-power microcontroller that is ideal for a wide range of applications. It features a number of advanced features, including a high-speed FPU, a large on-chip memory capacity, a wide range of peripherals, and a comprehensive set of security features. Product ON5295 is also highly energy-efficient, making it ideal for battery-powered applications.

You May Also Be Interested in

Hitachi, Ltd
Silicon P Channel MOS FET Low FrequencyPower Switching
Need more? Email Us
Supertex, Inc
P-Channel Enhancement-Mode Vertical DMOS FETs
Lowest to $0.5971
Alpha & Omega Semiconductor Inc.
250V,20A N-Channel MOSFET
Lowest to $0.3708
ON Semiconductor
Ultrahigh-Speed Switching Applications
Lowest to $0.4123
Renesas Electronics America
Build in Biasing Circuit MOS FET IC UHF RF Amplifier
Lowest to $7.5410
Rohm Semiconductor
1.5V Drive Pch MOSFET
Lowest to $5.3026
NXP / Nexperia
N-channel TrenchMOS transistor
Need more? Email Us
Rohm Semiconductor
Pch -45V -2.0A Power MOSFET
Lowest to $0.2691
Rohm Semiconductor
4V Drive Nch MOS FET
Lowest to $0.0439

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess