EN
  • EN
  • DE

P1010NSN5HFA

Part No P1010NSN5HFA
Manufacturer NXP / Nexperia
Catalog Embedded - Microprocessors
Description IC MPU Q OR IQ 1.0GHZ 425TEBGA
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer NXP
Packaging Tray
Status Obsolete
Core Processor PowerPC e500v2
Number of Cores/Bus Width 1 Core, 32-Bit
Speed 1.0GHz
RAM Controllers DDR3, DDR3L
Graphics Acceleration No
Ethernet 10/100/1000Mbps (3)
SATA SATA 3Gbps (2)
USB USB 2.0 + PHY (1)
Temperature Range - Operating 0°C ~ 105°C
Manufacturer Package 425-FBGA
Supplier Device Package 425-TEPBGA I (19x19)
Additional Interfaces CAN, DUART, I2C, MMC/SD, SPI
Family Part Number P1010
Manufacturer Pack Quantity 1
MSL Level 3 (168 Hours)
Win Source Part Number 715683-P1010NSN5HFA
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian P1010NSN5HFA CAD Model

Description

Product Overview: NXP P1010NSN5HFA

The NXP P1010NSN5HFA is a high-performance, power-efficient processor designed for a wide range of applications in the embedded systems market. This product is a part of the PowerQUICC family, which is well-known for its integration of advanced processor technology, offering a perfect blend of power and functionality.

Key Features

  • Core: The P1010NSN5HFA is built around the e500 core, which is based on Power Architecture technology. This core is capable of delivering high-speed processing capabilities while maintaining energy efficiency, making it ideal for both industrial and consumer applications.
  • Frequency: The processor operates at an impressive frequency, which ensures smooth and responsive performance for demanding applications.
  • Connectivity: With integrated support for multiple communication protocols, the P1010NSN5HFA provides versatile connectivity options, including Gigabit Ethernet, USB, and PCIe interfaces. This allows for easy integration into a variety of networked environments.
  • Memory Support: The processor supports a range of memory types, including DDR3, DDR3L, and NAND flash memory, offering flexibility in system design and ensuring ample storage and quick data retrieval for complex tasks.
  • Security: NXP's P1010NSN5HFA comes with advanced security features, including secure boot, encryption, and tamper detection. These features are crucial for applications that demand high levels of data protection and integrity.
  • Power Efficiency: Designed with NXP's technology for power conservation, the processor optimizes power consumption, making it suitable for portable and energy-sensitive applications.

Applications

The versatility of the NXP P1010NSN5HFA processor makes it an excellent choice for a multitude of applications, including but not limited to, network control planes, industrial control systems, energy management, medical equipment, and automotive infotainment systems. Its robust feature set ensures that it can handle the complex tasks associated with these demanding fields.

Conclusion

In conclusion, the NXP P1010NSN5HFA is a processor that offers a remarkable balance between performance and power efficiency. Its comprehensive feature set, coupled with the reliability of the NXP brand, makes it a smart choice for developers looking to create sophisticated embedded systems with stringent power and space requirements.

You May Also Be Interested in

Freescale Semiconductor - NXP
IC MPU QORIQ 800MHZ 520FCBGA
Need more? Email Us
Renesas Electronics America
8-BIT MICROPROCESSOR
Lowest to $61.1195
NXP / Nexperia
IC MPU QORLQ LX2 2GHZ 1517FCPBGA
Need more? Email Us
NXP / Nexperia
IC MPU QORIQ P5 2.0GHZ 1295BGA
Lowest to $582.0896
NXP / Nexperia
SoC, CMOS, PBGA488
Lowest to $43.6568
Freescale Semiconductor - NXP
IC MPU QORIQ P5 2GHZ 1295FCPBGA
Need more? Email Us
Altera
IC MPU I960 33MHZ 132QFP
Need more? Email Us
Freescale Semiconductor - NXP
IC MPU QORIQ P5 2.0GHZ 1295BGA
Need more? Email Us
Altera
IC MPU I960 33MHZ 196BGA
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.1369
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.1369
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $49.9676 $99.9352
3+ $40.9990 $122.9970
5+ $39.7181 $198.5905
7+ $38.4372 $269.0604
8+ $37.1552 $297.2416
11+ $33.3125 $366.4375
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,600 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess