EN
  • EN
  • DE

P1014NXE5DFA

Part No P1014NXE5DFA
Manufacturer NXP / Nexperia
Catalog Embedded - Microprocessors
Description IC MPU Q OR IQ 800MHZ 425TEBGA
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Features PowerPC e500v2 Microprocessor IC series 1 Core, 32-Bit 800MHz 425-TEPBGA I (19x19)
Manufacturer NXP
Series QorIQ P1
Package Tray
Part Status Obsolete
Core Processor PowerPC e500v2
Speed 800MHz
Operating Temperature Range -40°C ~ 105°C (TA)
Package 425-FBGA
Case / Package 425-TEPBGA I (19x19)
Family Name P1014
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN 5A002A1 FRE
HTSUS 8542.31.0001
Quantity per package 111
Popularity High
Supply and Demand Status Balance
Win Source Part Number 929778-P1014NXE5DFA
Ultra Librarian 3D Model Ultra Librarian P1014NXE5DFA CAD Model

Description

The P1014NXE5DFA is a high-performance, power-efficient processor from NXP Semiconductors, designed to meet the increasing demands of embedded computing applications. This processor is part of the QorIQ P1 series, which is renowned for its advanced multi-core architecture that enables superior performance for a wide range of systems, from networking and telecommunications to industrial and aerospace applications.

Key Features

  • Core: Built on Power Architecture technology, the P1014NXE5DFA features a single-core processor that operates at a speed of up to 800 MHz, providing a balance between processing power and power consumption.
  • Integrated Security: The processor includes an advanced encryption module that supports a range of security protocols, ensuring data protection for sensitive applications.
  • Connectivity: With multiple high-speed interfaces, including Gigabit Ethernet, PCI Express, and USB 2.0, the P1014NXE5DFA offers excellent connectivity options for various peripheral devices and networks.
  • Memory Support: It supports DDR2 and DDR3 memory with Error Correction Code (ECC) capability, which enhances the reliability and stability of the system.
  • Low Power Consumption: The processor is designed for energy efficiency, making it ideal for applications where power conservation is critical.

Applications

The versatile nature of the P1014NXE5DFA processor makes it suitable for a broad range of applications, including:

  • Enterprise and Home Networking Equipment
  • Industrial Control Systems
  • Wireless Infrastructure
  • Media Gateways
  • Embedded Computing

Environmental and Quality Certifications

NXP's commitment to quality and environmental sustainability is evident in the P1014NXE5DFA, which complies with various international standards and certifications. These include RoHS compliance for restriction of hazardous substances and lead-free manufacturing, ensuring an environmentally friendly product lifecycle.

In summary, the P1014NXE5DFA from NXP is a robust, secure, and efficient solution for a multitude of embedded computing needs. Its combination of performance, connectivity, and low-power operation, along with stringent quality and environmental standards, makes it a compelling choice for system designers and engineers.

You May Also Be Interested in

Harris Corporation
IC MPU 8MHZ 40CERDIP
Lowest to $35.1871
Renesas Electronics America
8-BIT, FLASH, 8MHZ / Microprocessor IC *
Lowest to $27.9810
Rochester Electronics
MATH COPROCESSOR, 8 BIT, NMOS, C / Microprocessor IC *
Lowest to $60.5093
Broadcom Limited
AU1100 MIPS (SOC) WITH LCD CONTR / Microprocessor IC *
Lowest to $420.5883
Broadcom Limited
SECURE PROCESSOR / Microprocessor IC *
Lowest to $18.7688
IBM
IBM25PPC750 - POWERPC 750GL RISC / Microprocessor IC *
Need more? Email Us
Cirrus Logic Inc.
IC MPU EP9 200MHZ 352BGA
Lowest to $93.8438
Intel
INTEL IXP1200 NETWORK PROCESSOR / Microprocessor IC *
Lowest to $269.2686
IBM
IBM25PPC750 - POWERPC 750FX RISC / Microprocessor IC *
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $93.2331 $93.2331
2+ $90.2256 $180.4512
3+ $87.2181 $261.6543
4+ $78.1955 $312.7820
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,508 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess