EN
  • EN
  • DE
  • IT

P1023RDB-PA

Part No P1023RDB-PA
Manufacturer NXP / Nexperia
Catalog RF Evaluation and Development Kits, Boards
Description PLATFORM REF DESIGN WLAN P1023 / QorIQ® P1023 Transceiver; 802.11 a/b/g/n (Wi-Fi, WiFi, WLAN) Evaluation Board
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Development Boards, Kits, Programmers - RF Evaluation and Development Kits, Boards
Mfr NXP USA Inc.
Series QorIQ®
Package Tray
Type Transceiver; 802.11 a/b/g/n (Wi-Fi, WiFi, WLAN)
For Use With/Related Products P1023
Supplied Contents Board(s)
Base Product Number P1023
Standard Package 1
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN 5A002A1
HTSUS 8471.50.0150
Win Source Part Number 1346311-P1023RDB-PA
Ultra Librarian 3D Model Ultra Librarian P1023RDB-PA CAD Model

Description

The NXP P1023RDB-PA is a high-performance, power-efficient development board designed to facilitate the creation and testing of networking, industrial, and general embedded applications. This versatile platform is built around the P1023 dual-core processor, which is part of NXP's QorIQ P1 family of products, known for their advanced system-on-chip (SoC) architectures that integrate the e500 core with high-speed connectivity and a rich set of interfaces.

Key Features

  • Processor: The P1023RDB-PA is powered by the NXP QorIQ P1023 dual-core processor, featuring cores built on Power Architecture® technology, providing a balance between processing power and power efficiency.
  • Memory: It comes equipped with DDR3 SDRAM, NAND Flash, and NOR Flash memory options, offering a flexible memory configuration for a variety of applications.
  • Connectivity: The board includes a range of connectivity options such as dual Gigabit Ethernet ports, USB 2.0, and PCI Express® interfaces, catering to the needs of high-bandwidth and high-speed data transfer.
  • Expansion: The P1023RDB-PA provides expansion capabilities through its multiple PCIe slots, enabling the addition of custom or off-the-shelf PCIe cards to extend functionality.
  • Software Support: NXP supports the P1023RDB-PA with a comprehensive suite of software, including Linux® SDK, QorIQ Configuration and Validation Suite, and virtualization support, to accelerate development and testing.

Applications

The P1023RDB-PA is designed to address a wide array of applications, making it ideal for:

  • Networking equipment such as routers, switches, and firewalls
  • Industrial control and automation systems
  • Embedded computing and data processing tasks
  • Energy and smart grid infrastructure
  • Aerospace and defense applications requiring low-power, high-reliability solutions

Development Support

Developers can leverage the P1023RDB-PA's extensive documentation, including reference manuals, schematics, and user guides, to jumpstart their projects. NXP's active developer community and technical support also provide an invaluable resource for troubleshooting and knowledge sharing.

You May Also Be Interested in

Qorvo US Inc.
Need more? Email Us
Skyworks Solutions Inc.
Need more? Email Us
Qorvo US Inc.
Need more? Email Us
Qorvo US Inc.
Need more? Email Us
Maxim Integrated
Need more? Email Us
Qorvo US Inc.
Need more? Email Us
Qorvo US Inc.
Need more? Email Us
Texas Instruments
KIT EVAL MODULE FOR CC11X
Lowest to $349.2538
Renesas Electronics America
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1371
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.1775
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.6918
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.8016
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.4046
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5429
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess