EN
  • EN
  • DE

P2010NSN2MHC

Part No P2010NSN2MHC
Manufacturer NXP / Nexperia
Catalog Embedded - Microprocessors
Description IC MPU QORIQ P2 1.2GHZ PBGA689
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Embedded - Microprocessors
Mfr NXP
Series QorIQ P2
Package Tray
Product Status Obsolete
Core Processor PowerPC e500v2
Number of Cores/Bus Width 1 Core, 32-Bit
Speed 1.2GHz
RAM Controllers DDR2, DDR3
Graphics Acceleration No
Ethernet 10/100/1000Mbps (3)
USB USB 2.0 + PHY (2)
Temperature Range - Operating 0°C ~ 125°C (TA)
Mounting Type Surface Mount
Package / Case 689-BBGA Exposed Pad
Supplier Device Package 689-TEPBGA II (31x31)
Additional Interfaces DUART, I2C, MMC/SD, SPI
Base Product Number P2010
Standard Package 27 pcs
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN 3A991A2
HTSUS 8542.31.0001
Win Source Part Number 651568-P2010NSN2MHC
Ultra Librarian 3D Model Ultra Librarian P2010NSN2MHC CAD Model

Description

The P2010NSN2MHC is a high-performance, power-efficient processor from NXP Semiconductors, designed to meet the demanding requirements of networking and embedded systems. This processor is part of NXP's QorIQ P2 series, which is renowned for its integration of advanced processing capabilities with power-conscious design.

Key Features

  • Core: The P2010NSN2MHC features a single e500 core based on Power Architecture technology, capable of delivering robust performance for a variety of applications. The core operates at a frequency of up to 1.2 GHz, providing a balanced combination of processing power and energy efficiency.
  • Cache: Equipped with a high-speed L2 cache, the processor ensures fast data access and improved performance for data-intensive tasks.
  • Connectivity: This processor offers a rich set of connectivity options, including Gigabit Ethernet for network connectivity, USB 2.0 for peripheral integration, and PCIe for high-speed data transfer.
  • Memory Support: The P2010NSN2MHC supports DDR3 and DDR3L memory types, with error-correcting code (ECC) capabilities to ensure data integrity in critical applications.
  • Power Efficiency: Designed with NXP's advanced power management technology, the processor optimizes power consumption across various operating modes, making it well-suited for energy-sensitive environments.
  • Security: The device includes advanced security features such as secure boot, encryption, and tamper detection, providing robust protection for sensitive data and applications.

Applications

The versatility of the P2010NSN2MHC allows it to be utilized across a wide range of applications. It is particularly well-suited for:

  • Networking equipment such as routers, switches, and firewalls
  • Industrial control and automation systems
  • Wireless infrastructure and base station management
  • Medical imaging and healthcare systems
  • Defense and aerospace applications requiring ruggedized and secure computing solutions

Environmental and Quality Certifications

NXP's commitment to quality and environmental sustainability is reflected in the P2010NSN2MHC, which is manufactured to meet the highest industry standards, including RoHS compliance for reduced environmental impact and ISO certifications for quality management systems.

You May Also Be Interested in

Harris Corporation
IC MPU 8MHZ 40CERDIP
Lowest to $35.1871
Advanced Micro Devices
IC MPU 10MHZ 52CDIP
Lowest to $348.9070
IBM
IBM25PPC750 - POWERPC 750CL RISC / Microprocessor IC *
Need more? Email Us
Intel
IC MPU IAPX86 5MHZ 40CDIP
Lowest to $2.1853
Freescale Semiconductor - NXP
IC MPU QORIQ 1.4GHZ 621FCPBGA
Lowest to $291.2610
NXP / Nexperia
IC PROCESSOR C100 672BGA / Microprocessor IC *
Need more? Email Us
Broadcom Limited
WIRELESS AUDIO PART 1GHZ 17X17 F / Microprocessor IC *
Need more? Email Us
IBM
IBM25PPC750 - POWERPC 750FX RISC / Microprocessor IC *
Need more? Email Us
Rochester Electronics
MATH COPROCESSOR, 8 BIT, NMOS, C / Microprocessor IC *
Lowest to $60.5093

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.5640
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $218.0452 $218.0452
2+ $195.4888 $390.9776
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,000 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess