EN
  • EN
  • DE

P2020NSN2KHC

Part No P2020NSN2KHC
Manufacturer NXP / Nexperia
Catalog Embedded - Microprocessors
Description IC MPU Q OR IQ 1.2GHZ 689TEBGA
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Features PowerPC e500v2 Microprocessor IC series 2 Core, 32-Bit 1.2GHz 689-TEPBGA II (31x31)
Manufacturer NXP
Series QorIQ P2
Package Tray
Core Processor PowerPC e500v2
Speed 1.2GHz
Operating Temperature Range 0°C ~ 125°C (TA)
Package 689-BBGA Exposed Pad
Case / Package 689-TEPBGA II (31x31)
Family Name P2020
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN 5A002A1 FRE
HTSUS 8542.31.0001
Quantity per package 27
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 888325-P2020NSN2KHC
Ultra Librarian 3D Model Ultra Librarian P2020NSN2KHC CAD Model

Description

The NXP P2020NSN2KHC is a high-performance, power-efficient processor designed to meet the evolving demands of networking, telecommunications, and industrial applications. As part of NXP's QorIQ P2 series, this processor is built on Power Architecture® technology, ensuring robust performance for a variety of systems.

Key Features

  • Core: Dual e500v2 cores, each core running at up to 1200 MHz, providing the optimal balance between processing power and power consumption.
  • Cache: Integrated L1 and L2 caches with 32 KB instruction and data caches at L1 per core and 512 KB L2 cache, which is shared between the cores for efficient data management.
  • Connectivity: Multiple high-speed interfaces including Gigabit Ethernet, USB 2.0, and PCI Express, enabling versatile connectivity options for various networking requirements.
  • Security: Advanced security features with encryption and secure boot capabilities to protect against unauthorized access and ensure data integrity.
  • Memory Support: Support for DDR2 and DDR3 memory with Error Correction Code (ECC) capability, which helps in detecting and correcting common types of data corruption.
  • Power Management: Integrated power management features that allow for dynamic frequency scaling and power gating to optimize power consumption based on workload demands.

Applications

The P2020NSN2KHC processor is ideal for a wide range of applications, including:

  • Enterprise and service provider networking equipment such as routers, switches, and security appliances.
  • Industrial control and automation systems requiring high reliability and long-term availability.
  • Wireless infrastructure, including base station controllers and gateways.
  • Embedded computing and general-purpose applications that demand low power consumption without compromising on processing capabilities.

Environmental and Quality Standards

Compliant with industry standards for quality and reliability, the NXP P2020NSN2KHC ensures performance in even the most demanding environments. It supports a wide temperature range and has been rigorously tested to meet strict quality guidelines.

You May Also Be Interested in

Intel
IC MPU IAPX86 5MHZ 40CDIP
Lowest to $2.1853
Broadcom Limited
AU1550 MIPS PROCESSOR 333MHZ / Microprocessor IC *
Need more? Email Us
Broadcom Limited
AU1200 MIPS PROCESSOR 333MHZ / Microprocessor IC *
Need more? Email Us
Renesas Electronics America
8-BIT, FLASH, 8MHZ / Microprocessor IC *
Lowest to $27.9810
Microchip Technology
IC MPU SAM9XE 180MHZ 208QFP
Need more? Email Us
IBM
IBM25PPC750 - POWERPC 750GX RISC / Microprocessor IC *
Need more? Email Us
Broadcom Limited
AU1100 MIPS (SOC) WITH LCD CONTR / Microprocessor IC *
Lowest to $420.5883
IBM
IBM25PPC750 - POWERPC 750CL RISC / Microprocessor IC *
Need more? Email Us
Broadcom Limited
QUAD CORE A57 STRATAGX PRODUCT; / Microprocessor IC *
Need more? Email Us

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $71.5294 $71.5294
2+ $69.2941 $138.5882
3+ $67.0588 $201.1764
4+ $64.8235 $259.2940
6+ $58.1176 $348.7056
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,700 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess