EN
  • EN
  • DE

P304G003A6/T0CD10J

Part No P304G003A6/T0CD10J
Manufacturer NXP / Nexperia
Catalog Evaluation and Demonstration Boards and Kits
Description BOARD DEV SYS SMART EID PLLMC / Evaluation Board
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Development Boards, Kits, Programmers - Evaluation and Demonstration Boards and Kits
Mfr NXP USA Inc.
Package Box
Product Status Obsolete
Supplied Contents Board(s)
Base Product Number P304
Standard Package 1
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN OBSOLETE
HTSUS 0000.00.0000
Win Source Part Number 1346259-P304G003A6/T0CD10J
Ultra Librarian 3D Model Ultra Librarian P304G003A6/T0CD10J CAD Model

Description

NXP Product P304G003A6/T0CD10J Overview

The NXP P304G003A6/T0CD10J is a state-of-the-art semiconductor device designed for high-performance applications across a wide range of industries. This product is a testament to NXP's commitment to providing innovative solutions that power advancements in technology.

Key Features

  • Advanced Technology: The P304G003A6/T0CD10J is built using cutting-edge manufacturing processes that ensure high reliability and performance.
  • Energy Efficiency: With a focus on power management, this product offers exceptional energy efficiency, reducing overall power consumption and heat generation.
  • High-Speed Operation: Designed for rapid data processing and communication, it supports high-speed operation without compromising on accuracy or reliability.
  • Compact Design: The compact footprint of the P304G003A6/T0CD10J makes it ideal for space-constrained applications, allowing for more efficient use of board space.

Applications

The versatility of the NXP P304G003A6/T0CD10J allows it to be used in a multitude of applications, including but not limited to:

  • Automotive systems
  • Industrial automation
  • Telecommunications infrastructure
  • Consumer electronics
  • High-speed networking equipment

Quality and Reliability

NXP is known for its rigorous testing and quality control measures, and the P304G003A6/T0CD10J is no exception. It is designed to meet the highest standards of quality and reliability, ensuring stable operation even under challenging conditions.

Support and Documentation

NXP provides comprehensive support and extensive documentation for the P304G003A6/T0CD10J, including datasheets, application notes, and design resources. Customers can access a wealth of information to facilitate the integration of this product into their designs.

In conclusion, the NXP P304G003A6/T0CD10J is a remarkable component that offers a blend of performance, efficiency, and reliability, suitable for a broad array of high-demand applications.

You May Also Be Interested in

Renesas Electronics America
RZA2M EVALUATION KIT / RTK7921053S Embedded Graphics Display Evaluation Board
Need more? Email Us
Texas Instruments
EVAL BOARD DGTL ISO 3KV 4CH / ISO7342C Digital Isolator Interface Evaluation Board
Need more? Email Us
ON Semiconductor
BOARD EVAL FOR LB8860V / LV8860V Motor Controller/Driver Power Management Evaluation Board
Need more? Email Us
Analog Devices Inc.
EVAL BOARD HMC856LC5 / HMC856LC5 Delay Line Timing Evaluation Board
Need more? Email Us
STMicroelectronics
EVAL BOARD FOR MP23DB01HP / MP23DB01HP MEMS Omnidirectional Microphones Audio Evaluation Board
Need more? Email Us
Renesas Electronics America
EVAL BOARD FOR TW2867-LA2-GR / TW2867 Video Processing Video Evaluation Board
Lowest to $9.0333
STMicroelectronics
GENERAL PURPOSE ANALOG & RF
Need more? Email Us
Texas Instruments
EVAL MOD FOR MSC1210 / MSC1210 ADC, DAC Data Acquisition Evaluation Board
Need more? Email Us
Texas Instruments
EVAL MOD FOR MSC1210 / MSC1210 ADC, DAC Data Acquisition Evaluation Board
Need more? Email Us

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess