The only official website & email suffix are win-source.group and win-source.net
WIN SOURCE does not have any other Company Name or Website.
Search
Filters

P5CC012UA/S1A1516,

Part No P5CC012UA/S1A1516,
Manufacturer NXP
Catalog Embedded - Microcontrollers
Description P5CC012UA/S1A1516, / Secure MX51 SmartMX Microcontroller IC 32-Bit Single-Core 30MHz 160KB (160K x 8) ROM Wafer
Datasheet
Sample
ECAD Module ECAD
rohs

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Ask for an estimation

Products specifications

Category Integrated Circuits (ICs) - Embedded - Microcontrollers
Mfr NXP USA Inc.
Series SmartMX
Package Bulk
Product Status Obsolete
Core Processor Secure MX51
Core Size 32-Bit Single-Core
Speed 30MHz
Connectivity ISO 7816, UART
Program Memory Size 160KB (160K x 8)
Program Memory Type ROM
EEPROM Size 12K x 8
RAM Size 6K x 8
Voltage - Supply (Vcc/Vdd) 1.62V ~ 5.5V
Temperature Range - Operating -25°C ~ 85°C
Mounting Type Surface Mount
Package / Case Die
Supplier Device Package Wafer
Base Product Number P5CC012
Standard Package 1
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN OBSOLETE
HTSUS 0000.00.0000
Win Source Part Number 1346402-P5CC012UA/S1A1516,
Fake Threat In the Open Market 52 pct.

Description

The P5CC012UA/S1A1516 is a cutting-edge microcontroller unit (MCU) produced by NXP Semiconductors, a leader in secure connectivity solutions for embedded applications. Designed for high-performance and security-demanding applications, this product is part of NXP's renowned P5 family, known for its robust security features and advanced integration capabilities.

Key Features

  • Advanced Security: The P5CC012UA/S1A1516 is equipped with sophisticated security measures, including a secure boot process, hardware cryptographic accelerators, and tamper-resistant technology. These features make it an ideal choice for applications requiring stringent security, such as mobile transactions, identification systems, and secure access control.
  • High-Performance Architecture: Built on a powerful ARM Cortex-M0 processor, the MCU delivers exceptional computational speed and efficiency, which is crucial for handling complex algorithms and high-speed data processing.
  • Flexible Memory Options: With an integrated memory module, the product offers ample storage for code and data. The memory architecture is designed to be scalable, allowing for easy upgrades and compatibility with a range of applications.
  • Energy Efficiency: The P5CC012UA/S1A1516 is designed with energy efficiency in mind, featuring power-saving modes that significantly reduce power consumption during idle periods without compromising performance.
  • Connectivity: This MCU supports multiple communication interfaces, enabling seamless integration with other devices and systems. It is well-suited for connected devices within the Internet of Things (IoT).

Applications

The versatility of the P5CC012UA/S1A1516 allows it to be used across various industries and applications. It is particularly well-suited for:

  • Smart cards and secure elements
  • Banking and financial systems
  • Government and corporate identity verification
  • Secure IoT devices
  • Healthcare data security

In summary, the P5CC012UA/S1A1516 from NXP Semiconductors is a powerful and secure MCU that offers advanced features for applications where reliability, efficiency, and security are paramount. Its robust architecture, combined with energy-efficient operation and extensive connectivity options, make it a top choice for developers and engineers looking to create secure and sophisticated electronic systems.

Contact Us

You May Also Be Interested in

Top Sellers

Win-Source Footer Image

Cookie Consent Preference Center

When you visit any of our websites, it may store or retrieve information on your browser, mostly in the form of cookies. This information might be about you, your preferences, or your device and is mostly used to make the site work as you expect it to. The information does not usually directly identify you, but it can give you a more personalized experience. Because we respect your right to privacy, you can choose not to allow some types of cookies. Click on the different category headings to find out more and manage your preferences. Please note, blocking some types of cookies may impact your experience of the site and the services we are able to offer.

Manage Consent Preferences

Always Active

These cookies are necessary for the website to function and cannot be switched off in our systems. They are usually only set in response to actions made by you which amount to a request for services, such as setting your privacy preferences, logging in or filling in forms. You can set your browser to block or alert you about these cookies, but some parts of the site will not then work. These cookies do not store any personally identifiable information.

These cookies allow us to count visits and traffic sources so we can measure and improve the performance of our site. They help us to know which pages are the most and least popular and see how visitors move around the site. All information these cookies collect is aggregated and therefore anonymous. If you do not allow these cookies we will not know when you have visited our site, and will not be able to monitor its performance.

These cookies enable the website to provide enhanced functionality and personalisation. They may be set by us or by third party providers whose services we have added to our pages. If you do not allow these cookies then some or all of these services may not function properly.

These cookies are used to make advertising messages more relevant to you and may be set through our site by us or by our advertising partners. They may be used to build a profile of your interests and show you relevant advertising on our site or on other sites. They do not store directly personal information, but are based on uniquely identifying your browser and internet device.