EN
  • EN
  • DE
  • IT

SC68376BGVAB20

Part No SC68376BGVAB20
Manufacturer NXP / Nexperia
Catalog Embedded - Microcontrollers
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Embedded - Microcontrollers
Mfr NXP USA Inc.
Series M683xx
Package Tray
Product Status Obsolete
Core Processor CPU32
Core Size 32-Bit Single-Core
Speed 20MHz
Connectivity CANbus, EBI/EMI, SCI, SPI
Peripherals POR, PWM, WDT
Number of I/O 18
Program Memory Type ROMless
RAM Size 7.5K x 8
Supply Voltage - Operating 4.75V ~ 5.25V
Data Converters A/D 16x10b
Oscillator Type External
Temperature Range - Operating -40°C ~ 105°C (TA)
Mounting SMD (SMT)
Package / Case 160-BQFP
Supplier Device Package 160-QFP (28x28)
Base Product Number SC68
Standard Package 24
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.31.0001
Win Source Part Number 1264080-SC68376BGVAB20
Ultra Librarian 3D Model Ultra Librarian SC68376BGVAB20 CAD Model

Description

The NXP SC68376BGVAB20 is a cutting-edge semiconductor component designed to meet the rigorous demands of modern electronic systems. This product is a testament to NXP's commitment to providing high-performance, reliable solutions for the electronics industry.

Key Features

  • Advanced Integration: The SC68376BGVAB20 integrates multiple features into a single chip, reducing the need for additional components and simplifying design.
  • High-Speed Operation: Engineered for speed, this product supports rapid data processing and communication, making it ideal for high-performance applications.
  • Energy Efficiency: Despite its power, the SC68376BGVAB20 is designed for energy efficiency, which helps to minimize power consumption and heat generation.
  • Durability: Built to last, the SC68376BGVAB20 can withstand harsh conditions and maintain its functionality over a wide range of temperatures.

Applications

The versatility of the SC68376BGVAB20 makes it suitable for a variety of applications, including but not limited to:

  • Automotive systems
  • Industrial control units
  • High-speed networking equipment
  • Advanced consumer electronics

Technical Specifications

Parameter Description Package BGA (Ball Grid Array) Operating Temperature Specified over a range of temperatures to ensure reliable operation in diverse environments. Supply Voltage Optimized for standard industry voltages, facilitating easy integration into existing designs. Quality and Reliability Built to NXP's stringent quality standards for high reliability and long service life.

Support and Resources

NXP provides comprehensive support for the SC68376BGVAB20, including technical documentation, application notes, and design resources to assist customers in fully utilizing the product's capabilities.

In conclusion, the NXP SC68376BGVAB20 is an exceptional choice for designers looking to incorporate a robust, high-performance semiconductor into their next project. With its advanced features, broad application range, and strong support infrastructure, it stands out as a valuable component in the NXP product lineup.

You May Also Be Interested in

NXP / Nexperia
ARM Cortex-M0 50MHz 40 LQFP-48(7x7) Microcontrollers RoHS
Lowest to $4.6918
Infineon Technologies
32 Bit 300MHz LFBGA-292 Microcontrollers RoHS
Lowest to $33.4702
PADAUK
Others SOT-23-6 Microcontrollers RoHS
Lowest to $0.1027
Wch
Others 144MHz 80 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $2.9105
Realtek
51 Family 8 Bit LQFP-156 Microcontrollers RoHS
Lowest to $8.7314
Rochester Electronics
Others 16 Bit 16MHz 48 PLCC-68 Microcontrollers RoHS
Lowest to $74.0299
Infineon Technologies
16-bit Microcontrollers - MCU 16/32b Sngl Chip MCU 32Bit Performance
Lowest to $12.9515
Raspberry Pi
QFN-60-EP(7x7) Microcontrollers RoHS
Lowest to $1.7594
Xiaohua Semiconductor Co., Ltd.
VFBGA-100 Microcontrollers RoHS
Lowest to $0.7331

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess