EN
  • EN
  • DE
  • IT

P5CC012UA/S1A2457V

Part No P5CC012UA/S1A2457V
Manufacturer NXP / Nexperia
Catalog Embedded - Microcontrollers
Description P5CC012UA/S1A2457V / Secure MX51 SmartMX Microcontroller IC 32-Bit Single-Core 30MHz 160KB (160K x 8) ROM Wafer
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Embedded - Microcontrollers
Mfr NXP USA Inc.
Series SmartMX
Package Bulk
Product Status Obsolete
Core Processor Secure MX51
Core Size 32-Bit Single-Core
Speed 30MHz
Connectivity ISO 7816, UART
Program Memory Size 160KB (160K x 8)
Program Memory Type ROM
EEPROM Size 12K x 8
RAM Size 6K x 8
Voltage - Supply (Vcc/Vdd) 1.62V ~ 5.5V
Temperature Range - Operating -25°C ~ 85°C
Mounting Type Surface Mount
Package / Case Die
Supplier Device Package Wafer
Base Product Number P5CC012
Standard Package 1
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN OBSOLETE
HTSUS 0000.00.0000
Win Source Part Number 1346567-P5CC012UA/S1A2457V
Ultra Librarian 3D Model Ultra Librarian P5CC012UA/S1A2457V CAD Model

Description

The NXP P5CC012UA/S1A2457V is a state-of-the-art secure microcontroller designed to cater to the demanding needs of modern embedded security applications. This product is a part of NXP's renowned secure controller portfolio, which is widely recognized for its robust security features, high performance, and versatility in various applications such as smart cards, mobile transactions, and identity verification systems.

Key Features:

  • Advanced Security: The P5CC012UA/S1A2457V incorporates cutting-edge security features to protect against physical and logical attacks. It includes dedicated hardware for secure cryptographic operations, a true random number generator (TRNG), and advanced countermeasures against side-channel attacks.
  • High Performance: Equipped with a powerful processor core, this microcontroller delivers exceptional performance for complex cryptographic algorithms and fast data processing, ensuring smooth and efficient operations in security-sensitive applications.
  • Large Memory Capacity: With ample on-chip memory, including both ROM and EEPROM, this device can store multiple applications and manage extensive data sets, making it ideal for multi-application smart cards and other sophisticated use cases.
  • Multiple Communication Interfaces: The P5CC012UA/S1A2457V supports various communication protocols, such as ISO/IEC 7816, USB, and NFC, offering flexibility in connectivity and enabling it to interface with a wide range of external devices and systems.
  • Low Power Consumption: Designed with energy efficiency in mind, this secure microcontroller operates with minimal power consumption, which is crucial for battery-powered devices and applications where longevity is key.

Applications:

The versatility of the NXP P5CC012UA/S1A2457V makes it suitable for a broad spectrum of applications, including but not limited to:

  • Banking and Payment Cards
  • Government ID and Access Cards
  • Mobile Security and SIM/USIM Cards
  • Transportation and Access Management
  • IoT Device Security

With its robust security features and high-performance capabilities, the NXP P5CC012UA/S1A2457V is an excellent choice for organizations looking to enhance the security and efficiency of their digital systems. It is a testament to NXP's commitment to providing advanced secure controllers that meet the evolving needs of the security industry.

You May Also Be Interested in

Infineon Technologies
300MHz FBGA-516 Microcontrollers RoHS
Lowest to $45.8617
Xiaohua Semiconductor Co., Ltd.
ARM Cortex-M0+ 32MHz 16 TSSOP-20 Microcontrollers RoHS
Lowest to $0.2933
Rockchip
FCCSP-636L Microcontrollers RoHS
Lowest to $24.7389
Infineon Technologies
LQFP-64(10x10) Microcontrollers RoHS
Lowest to $207.1429
Infineon Technologies
LQFP-64(10x10) Microcontrollers RoHS
Lowest to $43.6568
Infineon Technologies
32 Bit 300MHz LFBGA-292 Microcontrollers RoHS
Lowest to $33.4702
ARTERY
ARM Cortex-M4F 288MHz 84 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $6.4030
GigaDevice Semiconductor
ARM Cortex-M3 48MHz 27 LQFP-32(7x7) Microcontrollers RoHS
Lowest to $1.1642
Infineon Technologies
XMC4500-F100K1024 AC Infineon Technologies ARM Microcontrollers - MCU XMC4000 datasheet, inventory, & pricing.
Need more? Email Us

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess