EN
  • EN
  • DE
  • IT

P5CC012XZ/S1A271CJ

Part No P5CC012XZ/S1A271CJ
Manufacturer NXP / Nexperia
Catalog Embedded - Microcontrollers
Description P5CC012XZ/S1A271CJ / Secure MX51 SmartMX Microcontroller IC 32-Bit Single-Core 30MHz 160KB (160K x 8) ROM
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Embedded - Microcontrollers
Mfr NXP USA Inc.
Series SmartMX
Package Bulk
Product Status Obsolete
Core Processor Secure MX51
Core Size 32-Bit Single-Core
Speed 30MHz
Connectivity ISO 7816, UART
Program Memory Size 160KB (160K x 8)
Program Memory Type ROM
EEPROM Size 12K x 8
RAM Size 6K x 8
Voltage - Supply (Vcc/Vdd) 1.62V ~ 5.5V
Temperature Range - Operating -25°C ~ 85°C
Mounting Type Surface Mount
Base Product Number P5CC012
Standard Package 1
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN OBSOLETE
HTSUS 0000.00.0000
Win Source Part Number 1346322-P5CC012XZ/S1A271CJ
Ultra Librarian 3D Model Ultra Librarian P5CC012XZ/S1A271CJ CAD Model

Description

The NXP P5CC012XZ/S1A271CJ is a cutting-edge integrated circuit designed for advanced security and smart card applications. This product is part of NXP's renowned secure microcontroller portfolio, which is widely recognized for its robust security features, high performance, and versatile application potential. The P5CC012XZ/S1A271CJ is specifically engineered to meet the rigorous demands of applications such as banking, e-government, and mobile security, providing unparalleled protection against fraud and unauthorized access.

Key Features

  • Advanced Security: The chip comes equipped with state-of-the-art security features, including dedicated hardware for cryptographic operations, secure memory management, and resistance to physical attacks. These features ensure the protection of sensitive data against sophisticated threats.
  • High Performance: With its powerful processing capabilities, the P5CC012XZ/S1A271CJ delivers fast data processing and efficient execution of cryptographic algorithms, ensuring quick transaction times and a seamless user experience.
  • Flexible Memory: The product offers a flexible memory architecture, which includes both ROM and EEPROM, allowing for a wide range of applications and the ability to update the card content securely post-issuance.
  • Global Platform Compliance: The chip is designed to be compliant with Global Platform specifications, facilitating easy application development and deployment across multiple platforms and devices.
  • Multi-Application Support: It supports multiple applications on a single card, enabling users to leverage one card for a variety of services, such as payment, identification, and access control.

Applications

  • Banking: Credit/debit cards, online banking security tokens
  • E-Government: Electronic IDs, health cards, e-passports
  • Mobile Security: SIM cards, mobile payment applications
  • Transportation: Contactless ticketing and fare collection systems
  • Access Control: Secure entry systems, employee ID cards

The NXP P5CC012XZ/S1A271CJ is an exemplary choice for organizations looking to implement a high level of security in their smart card applications, without compromising on performance or flexibility. Its robust design and comprehensive feature set make it a leading product in the secure microcontroller market.

You May Also Be Interested in

Infineon Technologies
300MHz FBGA-516 Microcontrollers RoHS
Lowest to $45.8617
Realtek
51 Family 8 Bit LQFP-156 Microcontrollers RoHS
Lowest to $8.7314
Wch
Others 144MHz 80 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $2.9105
PADAUK
Others SOT-23-6 Microcontrollers RoHS
Lowest to $0.1027
Megawin
ARM Cortex-M0 48MHz 29 QFN-32-EP(5x5) Microcontrollers RoHS
Lowest to $1.1933
Infineon Technologies
32 Bit 300MHz LFBGA-292 Microcontrollers RoHS
Lowest to $33.4702
Infineon Technologies
LQFP-100(14x14) Microcontrollers RoHS
Lowest to $13.0971
Infineon Technologies
LQFP-100(14x14) Microcontrollers RoHS
Lowest to $21.8284
Infineon Technologies
LQFP-64(10x10) Microcontrollers RoHS
Lowest to $207.1429

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess