EN
  • EN
  • DE

P5CC081XS/S1ALZ42J

Part No P5CC081XS/S1ALZ42J
Manufacturer NXP / Nexperia
Catalog Embedded - Microcontrollers
Description P5CC081XS/S1ALZ42J / Secure MX52 SmartMX Microcontroller IC 32-Bit Single-Core 62MHz 264KB (264K x 8) ROM Module
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Embedded - Microcontrollers
Mfr NXP USA Inc.
Series SmartMX
Package Bulk
Product Status Obsolete
Core Processor Secure MX52
Core Size 32-Bit Single-Core
Speed 62MHz
Connectivity ISO 7816, UART
Program Memory Size 264KB (264K x 8)
Program Memory Type ROM
EEPROM Size 80K x 8
RAM Size 7.5K x 8
Voltage - Supply (Vcc/Vdd) 1.62V ~ 5.6V
Temperature Range - Operating -25°C ~ 86°C
Mounting Type Surface Mount
Package / Case Module
Supplier Device Package Module
Base Product Number P5CC081
Standard Package 1
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN OBSOLETE
HTSUS 0000.00.0000
Win Source Part Number 1346284-P5CC081XS/S1ALZ42J
Ultra Librarian 3D Model Ultra Librarian P5CC081XS/S1ALZ42J CAD Model

Description

The NXP P5CC081XS/S1ALZ42J is a cutting-edge secure microcontroller designed for a wide range of applications, from smart cards to advanced digital security systems. This product is part of NXP's renowned SmartMX family, which is well-known for its robust security features and exceptional performance.

Key Features

  • Advanced Security: With state-of-the-art encryption technologies, including DES, 3DES, AES, and RSA/ECC, the P5CC081XS/S1ALZ42J provides a secure platform for data protection and authentication.
  • High Performance: The microcontroller is built with a powerful processor that ensures swift data processing and efficient operation, making it ideal for complex applications that require quick transaction times.
  • Diverse Applications: It is suitable for a variety of applications, such as banking, e-government, mobile communications, and public transportation systems.
  • Memory Configuration: Equipped with 80KB EEPROM, 344KB ROM, and 10KB RAM, this microcontroller offers ample storage for applications and data, along with high endurance and flexibility in data management.
  • Reliable Interface: The product supports ISO/IEC 7816, USB 2.0 full speed, and various contactless interfaces compliant with ISO/IEC 14443 Type A/B, ensuring compatibility with a wide range of communication protocols.
  • Environmental Resistance: Designed to withstand harsh conditions, the P5CC081XS/S1ALZ42J operates reliably across a wide temperature range and is resistant to physical tampering.

Quality and Certification

The NXP P5CC081XS/S1ALZ42J is manufactured to the highest quality standards and has passed rigorous testing for security and reliability. It is Common Criteria EAL6+ certified, ensuring it meets the strictest security requirements for electronic transactions and data protection.

Integration and Support

NXP provides comprehensive support for the integration of the P5CC081XS/S1ALZ42J into customer systems. Developers can access detailed documentation, development tools, and software libraries to facilitate the design and implementation process.

Whether you are developing secure digital payment systems, identity verification solutions, or advanced access control mechanisms, the NXP P5CC081XS/S1ALZ42J offers the performance, security, and reliability you need to build state-of-the-art secure applications.

You May Also Be Interested in

Microchip Technology
IC MCU 8BIT 7KB FLASH 20SOIC
Need more? Email Us
Microchip Technology
IC MCU 8BIT 14KB FLASH 28SDIP
Lowest to $7.5830
Microchip Technology
MCU 8-bit PIC RISC 7KB Flash 5V Automotive 20-Pin SSOP Tube / IC MCU 8BIT 7KB FLASH 20SSOP
Lowest to $6.2027
Atmel
IC MCU 8BIT 1KB FLASH 20QFN
Lowest to $1.3571
Microchip Technology
IC MCU 8BIT 7KB FLASH 28SDIP
Lowest to $3.2444
Microchip Technology
IC MCU 8BIT 7KB FLASH 20SSOP
Lowest to $1.6508
Microchip Technology
IC MCU 8BIT 3.5KB FLASH 28SSOP
Lowest to $1.4386
Microchip Technology
IC MCU 8BIT 14KB FLASH 28SOIC
Lowest to $7.8205
Atmel
IC MCU 8BIT 1KB FLASH 8SOIC
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.9925
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess