EN
  • EN
  • DE

B30133-D1038-Q922

Part No B30133-D1038-Q922
Manufacturer EPCOS (TDK)
Catalog Electronic Wholesale
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Reference Date Code 0606+
Reference case SMD
Manufacturer EPCOS (TDK)
Manufacturer Homepage www.epcos.com
Win Source Part Number 752055-B30133-D1038-Q922
Popularity Low
Supply and Demand Status Sufficient
Ultra Librarian 3D Model Ultra Librarian B30133-D1038-Q922 CAD Model

Description

The B30133-D1038-Q922 is a gas arrester from EPCOS (TDK), designed to protect sensitive electronic equipment from voltage surges. These devices are commonly used in telecommunications, data communications, and industrial electronics where overvoltage protection is critical.

Applications

  • Telecommunication infrastructure: Protecting telephone lines and communication equipment from lightning strikes and power surges.
  • Data communication systems: Safeguarding network interfaces and data transmission lines in routers, switches, and modems.
  • Industrial electronics: Protecting control systems, sensors, and power supplies in industrial environments from transient voltages.
  • Power supplies: Providing overvoltage protection for power supply units in various electronic devices.
  • Surge protection devices: Incorporation into surge protection strips and devices for enhanced protection.

Features

  • High surge current capability: Designed to withstand high surge currents without failure.
  • Low capacitance: Minimizes signal distortion and insertion loss, making it suitable for high-frequency applications.
  • Fast response time: Quickly clamps voltage surges to protect downstream components.
  • Compact size: Allows for easy integration into existing circuit designs.
  • RoHS compliant: Environmentally friendly, meeting RoHS standards.

Benefits

  • Improved equipment reliability: Protects sensitive electronic components from damage due to voltage surges, increasing the lifespan of the equipment.
  • Reduced downtime: Minimizes equipment failures caused by overvoltage events, reducing downtime and maintenance costs.
  • Enhanced safety: Provides a reliable means of protection against electrical hazards.
  • Cost-effective protection: Offers a cost-efficient solution for protecting electronic equipment from surge damage.
  • Compliance with industry standards: Meets relevant industry standards for surge protection, ensuring compatibility and reliability.

This gas arrester provides a robust and reliable solution for protecting electronic equipment from transient voltage surges. Its high surge current capability, low capacitance, and fast response time make it suitable for a wide range of applications. It is designed to meet the stringent requirements of modern electronic systems, ensuring reliable operation and enhanced protection against overvoltage events.

You May Also Be Interested in

Xicor Inc.
E2POT™ Nonvolatile Digital Potentiometer
Lowest to $16.8087
Xicor Inc.
E2POT™ Nonvolatile Digital Potentiometer
Need more? Email Us
STMicroelectronics
N-channel 600 V, 0.27 Ω, 13 A MDmesh™ II Power MOSFET in TO-220, TO-220FP, TO-247, D²PAK and I²PAK | MOSFET N-CH 600V 13A I2PAK
Need more? Email Us
Xicor Inc.
Advanced 2-Wire Serial E 2 PROM with Block Lock TM Protection
Need more? Email Us
Texas Instruments
3-V, 10-BIT, 21-MSPS, ENHANCED TIMING CONTROL CCD ANALOG FRONT END
Need more? Email Us
Winbond Electronics
8K X 8 CMOS STATIC RAM
Need more? Email Us
Renesas Electronics America
MINICUBE2 Firmware
Need more? Email Us
Vicor Corporation
375Vin / 5Vout / 100Watts DC-DC Converter Module
Lowest to $183.9338
Central Semiconductor Corp
POWER TRANSISTORS(10A,40-100V,80W) | TRANS GENERAL PURPOSE TO-218
Need more? Email Us

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.9925
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess