EN
  • EN
  • DE

P5CD009ETS/T2A2941

Part No P5CD009ETS/T2A2941
Manufacturer NXP / Nexperia
Catalog Embedded - Microcontrollers
Description P5CD009ETS/T2A2941 / Secure MX51 SmartMX Microcontroller IC 32-Bit Single-Core 30MHz 96KB (96K x 8) ROM
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Embedded - Microcontrollers
Mfr NXP USA Inc.
Series SmartMX
Package Bulk
Product Status Obsolete
Core Processor Secure MX51
Core Size 32-Bit Single-Core
Speed 30MHz
Connectivity ISO 7816, ISO 14443, UART
Program Memory Size 96KB (96K x 8)
Program Memory Type ROM
EEPROM Size 12K x 8
RAM Size 4.5K x 8
Voltage - Supply (Vcc/Vdd) 1.62V ~ 5.5V
Temperature Range - Operating -25°C ~ 85°C
Base Product Number P5CD009
Standard Package 1
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN OBSOLETE
HTSUS 0000.00.0000
Win Source Part Number 1346336-P5CD009ETS/T2A2941
Ultra Librarian 3D Model Ultra Librarian P5CD009ETS/T2A2941 CAD Model

Description

The NXP P5CD009ETS/T2A2941 is a sophisticated, secure microcontroller designed to meet the rigorous demands of smart card applications. This high-performance chip is ideal for a variety of uses, including banking, identity verification, access control, and public transportation systems.

Key Features:

  • Advanced Security: The P5CD009ETS/T2A2941 is equipped with state-of-the-art security features to protect against unauthorized access and fraud. It includes dedicated hardware for secure cryptographic operations, supporting algorithms such as DES, 3DES, AES, and RSA.
  • High Memory Capacity: With a generous amount of embedded memory, this chip can store multiple applications and sensitive data securely. It includes both ROM and EEPROM, ensuring ample space for complex software and user data.
  • Fast Data Processing: The chip's powerful processor ensures quick transaction times, which is essential for applications like contactless payments where speed is crucial.
  • ISO Compliance: Fully compliant with ISO/IEC 7816 and ISO/IEC 14443 standards, the P5CD009ETS/T2A2941 is designed for both contact and contactless interfaces, providing versatility and ease of integration into existing systems.
  • Low Power Consumption: Its energy-efficient design enables an extended lifespan for cards, which is especially beneficial for applications that require long-term use without battery replacement.

Applications:

The NXP P5CD009ETS/T2A2941 is suitable for a broad range of applications, such as:

  • Banking cards (credit/debit)
  • Electronic passports and government ID cards
  • Access control systems
  • Public transportation cards
  • Loyalty and membership cards

In summary, the NXP P5CD009ETS/T2A2941 is a versatile and secure solution for smart card manufacturers and system integrators looking to develop high-performance, secure applications. Its robust security features, high memory capacity, and compliance with international standards make it an excellent choice for a wide array of smart card applications.

You May Also Be Interested in

Infineon Technologies
LQFP-64(10x10) Microcontrollers RoHS
Lowest to $92.5374
ARTERY
ARM Cortex-M4F 32 Bit 240MHz 37 QFN-48-EP(6x6) Microcontrollers RoHS
Lowest to $2.2265
GigaDevice Semiconductor
ARM Cortex-M4 32 Bit 200MHz 51 LQFP-64(10x10) Microcontrollers RoHS
Lowest to $4.2202
Rockchip
FCCSP-409LD(14x14) Microcontrollers RoHS
Lowest to $34.9254
Microchip Technology
PIC 8 Bit 64MHz 35 TQFP-44(10x10) Microcontrollers RoHS
Lowest to $5.1457
Infineon Technologies
TQFP-144 Single Bipolar Transistors RoHS
Lowest to $71.3060
ARTERY
ARM Cortex-M4F 32 Bit 240MHz 51 LQFP-64(10x10) Microcontrollers RoHS
Lowest to $2.0577
Rochester Electronics
Others 16 Bit 16MHz 48 PLCC-68 Microcontrollers RoHS
Lowest to $74.0299
ARTERY
ARM Cortex-M4F 288MHz 84 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $6.4030

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess