EN
  • EN
  • DE

MC74LVXT4052DTR2G

Part No MC74LVXT4052DTR2G
Manufacturer ON Semiconductor
Catalog Interface - Analog Switches, Multiplexers, Demultiplexers
Description IC MUX/DEMUX DUAL 4X1 16TSSOP  /  2 Circuit IC Switch 4:1 26Ohm 16-TSSOP
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Interface - Analog Switches, Multiplexers, Demultiplexers
Mfr onsemi
Package Tape & Reel (TR)
Product Status Obsolete
Switch Circuit SP4T
Number of Circuits 2
On-State Resistance (Max) 26Ohm
Channel-to-Channel Matching (ΔRon) 10Ohm
Voltage - Supply, Single (V+) 2.5V ~ 6V
Voltage - Supply, Dual (V±) ±2.5V ~ 6V
-3db Bandwidth 80MHz
Charge Injection 12pC
Channel Capacitance (CS(off), CD(off)) 10pF
Current - Leakage (IS(off)) (Max) 100nA
Temperature Range - Operating -55°C ~ 125°C (TA)
Mounting SMD (SMT)
Package / Case 16-TSSOP (0.173", 4.40mm Width)
Supplier Device Package 16-TSSOP
Base Product Number MC74LVXT4052
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Names MC74LVXT4052DTR2GOS
Standard Package 2,500
Win Source Part Number 1077910-MC74LVXT4052DTR2G
Ultra Librarian 3D Model Ultra Librarian MC74LVXT4052DTR2G CAD Model

Description

ON Semiconductor MC74LVXT4052DTR2G Analog Multiplexer/Demultiplexer

The ON Semiconductor MC74LVXT4052DTR2G is a versatile, high-performance analog multiplexer/demultiplexer integrated circuit that is part of the advanced high-speed CMOS family. This device is specifically designed to work with dual 4-channel configurations and operates with a supply voltage range of 2.7V to 3.6V, making it ideal for low-voltage applications.

The MC74LVXT4052DTR2G offers exceptional signal integrity with its low on-resistance and crosstalk between switches, ensuring minimal signal distortion and high-quality output. It is well-suited for a variety of applications, including signal routing in communication devices, data acquisition systems, and audio/video switching.

Featuring a wide analog input voltage range and low power dissipation, this multiplexer/demultiplexer IC is designed for power-sensitive applications. The device also boasts a high bandwidth, which allows it to handle fast signal transitions with ease, providing reliable performance in high-speed data environments.

With its extended temperature range, the MC74LVXT4052DTR2G is robust and can operate in diverse environmental conditions, making it a great choice for industrial and automotive applications that demand high reliability and durability.

The device comes in a TSSOP-16 package, which is not only space-saving but also conducive for automated assembly processes, reducing manufacturing time and costs. The lead-free and RoHS-compliant package ensures that the product is environmentally friendly and suitable for use in green applications.

In summary, the ON Semiconductor MC74LVXT4052DTR2G is a high-quality, high-performance analog multiplexer/demultiplexer that offers low-voltage operation, low power consumption, and high-speed switching capabilities. Its robust design and packaging make it an excellent choice for a wide range of applications where efficient signal routing and environmental sustainability are key considerations.

Whether you're designing consumer electronics, communication systems, or automotive circuits, the MC74LVXT4052DTR2G provides the reliability and performance you need to ensure your products meet the highest standards of quality and efficiency.

You May Also Be Interested in

Texas Instruments
IC SWITCH SPDT US8 / 1 Circuit IC Switch 2:1 15Ohm 8-VSSOP
Need more? Email Us
Analog Devices Inc.
IC SWITCH SPST SOT23-6 / 1 Circuit IC Switch 1:1 2.5Ohm SOT-23-6
Lowest to $3.3264
Analog Devices Inc.
IC SWITCH QUAD SPDT 20LFCSP / 4 Circuit IC Switch 2:1 4.7Ohm 20-LFCSP (4x4)
Lowest to $7.5463
Texas Instruments
IC MUX/DEMUX 8X1 16SOIC / 1 Circuit IC Switch 8:1 195Ohm 16-SOIC
Lowest to $0.9611
Texas Instruments
IC SWITCH SPDT SM8 / 1 Circuit IC Switch 2:1 13Ohm SM8
Lowest to $0.3627
Maxim Integrated
IC SWITCH SPDT X 2 175OHM 8UMAX
Lowest to $19.9681
Analog Devices Inc.
IC MUX 8:1 14OHM 16LFCSP
Need more? Email Us
Maxim Integrated
IC SWITCH SP4T X 1 400OHM 14SOIC
Need more? Email Us
Texas Instruments
IC SWITCH 1X1 5DSBGA / 1 Circuit IC Switch 1:1 10Ohm 5-DSBGA (1.4x0.9)
Need more? Email Us

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess