EN
  • EN
  • DE

P60D080MX36/9C511J

Part No P60D080MX36/9C511J
Manufacturer NXP / Nexperia
Catalog Embedded - Microcontrollers
Description P60D080MX36/9C511J / * Microcontroller IC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Embedded - Microcontrollers
Mfr NXP USA Inc.
Series *
Package Bulk
Product Status Obsolete
Base Product Number P60D080
Standard Package 1
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN OBSOLETE
HTSUS 0000.00.0000
Win Source Part Number 1346297-P60D080MX36/9C511J
Ultra Librarian 3D Model Ultra Librarian P60D080MX36/9C511J CAD Model

Description

The P60D080MX36/9C511J is a sophisticated semiconductor device designed and manufactured by NXP Semiconductors, a leader in the industry known for its innovative and reliable products. This component is part of NXP's extensive portfolio of integrated circuits and is tailored for high-performance applications across various sectors.

Key Features

  • Advanced Technology: The P60D080MX36/9C511J is built using cutting-edge semiconductor technology, ensuring high efficiency and durability for the most demanding applications.
  • High Reliability: NXP's commitment to quality means this product is designed to meet stringent reliability standards, providing stable and consistent performance over its lifespan.
  • Power Efficiency: With power management being a critical aspect of modern electronics, this device is engineered to optimize power usage, reducing overall energy consumption and heat generation.
  • Compact Design: The compact form factor of the P60D080MX36/9C511J allows for seamless integration into a variety of electronic systems without compromising on space or functionality.
  • Wide Application Range: This versatile component is suitable for a broad array of applications, including but not limited to automotive, industrial control systems, consumer electronics, and communication infrastructure.

Specifications

The P60D080MX36/9C511J boasts a robust set of specifications that cater to the needs of advanced electronic systems. Its electrical and physical parameters are designed to ensure compatibility with a wide range of operating conditions and system architectures.

Applications

Due to its adaptability and performance characteristics, the P60D080MX36/9C511J is an ideal choice for designers and engineers looking to incorporate a reliable semiconductor into their products. Whether it's for automotive safety systems, energy-efficient industrial machinery, or high-speed communication networks, this NXP product is engineered to exceed expectations.

Conclusion

In conclusion, the P60D080MX36/9C511J from NXP Semiconductors represents a blend of modern technology, reliability, and efficiency. It stands as a testament to NXP's dedication to advancing the semiconductor industry and providing solutions that propel the electronics sector forward. For those in need of a high-quality integrated circuit, the P60D080MX36/9C511J is a choice worth considering.

You May Also Be Interested in

GigaDevice Semiconductor
ARM Cortex-M3 32 Bit 120MHz 82 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $9.3135
ARTERY
ARM Cortex-M4F 32 Bit 240MHz 37 QFN-48-EP(6x6) Microcontrollers RoHS
Lowest to $2.2265
Microchip Technology
PIC 8 Bit 64MHz 35 TQFP-44(10x10) Microcontrollers RoHS
Lowest to $5.1457
Xiaohua Semiconductor Co., Ltd.
VFBGA-100 Microcontrollers RoHS
Lowest to $0.7331
ARTERY
ARM Cortex-M4F 32 Bit 240MHz 80 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $1.5135
ARTERY
ARM Cortex-M4F 288MHz 84 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $6.4030
Rockchip
TFBGA-395L Microcontrollers RoHS
Lowest to $9.6045
Corebai Microelectronics (Beijing) Co., Ltd
TQFP-100(14x20) Microcontrollers RoHS
Lowest to $9.9348
ARTERY
ARM Cortex-M4F 32 Bit 240MHz 80 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $1.3971

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess