EN
  • EN
  • DE

PIC16C782-I/P

Part No PIC16C782-I/P
Manufacturer Microchip Technology
Catalog Embedded - Microcontrollers
Description IC MCU 8BIT 3.5KB OTP 20DIP / PIC PIC® 16C Microcontroller IC 8-Bit 20MHz 3.5KB (2K x 14) OTP 20-PDIP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Embedded>Microcontrollers
Manufacturer Microchip Technology
Packaging Tube
Core Processor PIC
Core Size 8-Bit
Speed 20MHz
Peripherals Brown-out Detect/Reset, POR, PWM, WDT
Number of I/O 13
Program Memory Size 3.5KB (2K x 14)
Program Memory Type OTP
RAM Size 128 x 8
Voltage - Supply (Vcc/Vdd) 4V ~ 5.5V
Data Converters A/D 8x8b; D/A 1x8b
Oscillator Type Internal
Temperature Range - Operating -40°C ~ 85°C
Mounting Through Hole
Case / Package 20-DIP (0.300", 7.62mm)
Supplier Device Package 20-PDIP
Base Product Number PIC16C782
RoHS Status ROHS3 Compliant
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.31.0001
Other Part Number PIC16C782-I/P-NDR,PIC16C782I/P
Standard Package 22
Win Source Part Number 1322417-PIC16C782-I/P
Ultra Librarian 3D Model Ultra Librarian PIC16C782-I/P CAD Model

Description

Microchip Technology PIC16C782-I/P Microcontroller

The PIC16C782-I/P is a high-performance, CMOS, fully-static, 8-bit microcontroller packed with a variety of features, making it an ideal choice for a multitude of embedded system applications. Manufactured by Microchip Technology, this device offers excellent power efficiency and processing power, encapsulated in a 28-pin DIP (Dual Inline Package) form factor.

Key Features:

  • Core: The PIC16C782-I/P is built upon a powerful PIC architecture that can execute most instructions in a single cycle, ensuring high throughput for each MHz.
  • Memory: It comes with 3.5KB of program memory and 192 bytes of RAM, providing ample space for application code and data storage.
  • I/O Pins: The device includes 22 I/O pins which offer high current sink/source capability, making it suitable for driving LEDs, relays, and other peripherals directly.
  • Analog-to-Digital Converter: An integrated 10-bit ADC allows for precise analog signal measurement, which is essential for sensor interfacing and data acquisition tasks.
  • Timers: Multiple timers are available, including a watchdog timer for system reliability and an 8-bit timer for event counting and interval timing.
  • Communication Peripherals: Onboard communication modules support serial protocols such as USART, SPI, and I2C, facilitating easy integration with other microcontrollers, sensors, and external memory.
  • Power Management: The PIC16C782-I/P supports a wide operating voltage range from 2.5V to 5.5V and features Power-saving Sleep mode, making it suitable for battery-operated and power-sensitive applications.
  • Temperature Range: This microcontroller operates across an industrial temperature range of -40°C to +85°C, ensuring reliable performance under extreme conditions.

Applications:

The versatility of the PIC16C782-I/P lends itself to a broad spectrum of applications, including but not limited to consumer electronics, automotive systems, industrial controls, and Internet of Things (IoT) devices. Its robust feature set enables designers to create sophisticated and power-efficient solutions for today's demanding electronic environments.

Overall, the Microchip PIC16C782-I/P microcontroller is a compact, feature-rich solution that delivers the performance and flexibility needed for complex and power-sensitive applications.

You May Also Be Interested in

Rockchip
TFBGA-395L Microcontrollers RoHS
Lowest to $9.6045
Rochester Electronics
Others 16 Bit 16MHz 48 PLCC-68 Microcontrollers RoHS
Lowest to $74.0299
ARTERY
ARM Cortex-M4 32 Bit 150MHz 55 LQFP-48(7x7) Microcontrollers RoHS
Lowest to $0.9605
Microchip Technology
PIC 8 Bit 64MHz 35 TQFP-44(10x10) Microcontrollers RoHS
Lowest to $7.2762
GigaDevice Semiconductor
ARM Cortex-M4 32 Bit 200MHz 51 LQFP-64(10x10) Microcontrollers RoHS
Lowest to $4.2202
Rockchip
FCCSP-409(14x14) Microcontrollers RoHS
Lowest to $38.0151
ARTERY
ARM Cortex-M4F 32 Bit 240MHz 37 QFN-48-EP(6x6) Microcontrollers RoHS
Lowest to $2.2265
Microchip Technology
PIC 8 Bit 64MHz 35 TQFP-44(10x10) Microcontrollers RoHS
Lowest to $5.1457
Wch
Others 144MHz 80 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $2.9105

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess