EN
  • EN
  • DE

P60D080MX37/9C41AJ

Part No P60D080MX37/9C41AJ
Manufacturer NXP / Nexperia
Catalog Embedded - Microcontrollers
Description P60D080MX37/9C41AJ / * Microcontroller IC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Embedded - Microcontrollers
Mfr NXP USA Inc.
Series *
Package Bulk
Product Status Obsolete
Base Product Number P60D080
Standard Package 1
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN OBSOLETE
HTSUS 0000.00.0000
Win Source Part Number 1346305-P60D080MX37/9C41AJ
Ultra Librarian 3D Model Ultra Librarian P60D080MX37/9C41AJ CAD Model

Description

The P60D080MX37/9C41AJ is a state-of-the-art product from NXP Semiconductors, a leader in secure connectivity solutions for embedded applications. This product is part of NXP's broad portfolio of smart, secure technology that is designed to empower advanced solutions in various sectors, including automotive, industrial, IoT, mobile, and communication infrastructure.

Key Features

  • High Performance: The P60D080MX37/9C41AJ is built for high-speed operation, ensuring efficient processing for demanding applications.
  • Advanced Security: With NXP's focus on secure connections, this product comes with robust security features to protect against unauthorized access and ensure data integrity.
  • Energy Efficiency: Designed with power-saving technology, it offers a reduced energy footprint without compromising on performance, making it ideal for eco-friendly solutions.
  • Reliability: NXP's products are known for their durability and the P60D080MX37/9C41AJ is no exception, providing reliable performance even in harsh environments.
  • Integration: This component is designed for easy integration into existing systems, with compatibility that allows for seamless operation with other NXP products and technologies.

Applications

The P60D080MX37/9C41AJ is versatile and can be used across a wide array of applications. It is particularly well-suited for:

  • Automotive systems, where reliability and security are paramount.
  • Industrial automation, for robust and energy-efficient control.
  • Smart home devices, providing secure connectivity and efficient operation.
  • Wearable technology, where its compact size and efficiency are critical.

Why Choose the P60D080MX37/9C41AJ?

Choosing the P60D080MX37/9C41AJ means selecting a product that delivers on the promise of quality, security, and efficiency that NXP is known for. Whether you're developing the next generation of connected vehicles or creating innovative IoT devices, this product offers the performance and features necessary to drive your project forward. With NXP's commitment to advancing technology, the P60D080MX37/9C41AJ is a future-proof choice that will support your applications as they evolve.

You May Also Be Interested in

GigaDevice Semiconductor
ARM Cortex-M3 48MHz 27 LQFP-32(7x7) Microcontrollers RoHS
Lowest to $1.1642
ARTERY
ARM Cortex-M4F 32 Bit 240MHz 80 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $1.3971
ARTERY
ARM Cortex-M4F 288MHz 84 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $6.4030
Microchip Technology
PIC 8 Bit 64MHz 35 TQFP-44(10x10) Microcontrollers RoHS
Lowest to $7.2762
Infineon Technologies
TQFP-144 Single Bipolar Transistors RoHS
Lowest to $71.3060
Microchip Technology
PIC 8 Bit 64MHz 35 TQFP-44(10x10) Microcontrollers RoHS
Lowest to $5.1457
Panasonic
QFP-64 Microcontrollers RoHS
Lowest to $10.1866
ARTERY
ARM Cortex-M4F 32 Bit 240MHz 37 QFN-48-EP(6x6) Microcontrollers RoHS
Lowest to $2.2265
ARTERY
ARM Cortex-M4F 32 Bit 240MHz 80 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $1.5135

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess