EN
  • EN
  • DE

P60D080PU15/9C010V

Part No P60D080PU15/9C010V
Manufacturer NXP / Nexperia
Catalog Embedded - Microcontrollers
Description IC SMART CARD CTLR UNCASED / * Microcontroller IC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Embedded - Microcontrollers
Mfr NXP USA Inc.
Series *
Package Bulk
Product Status Obsolete
Base Product Number P60D080
Standard Package 1
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN OBSOLETE
HTSUS 0000.00.0000
Win Source Part Number 1346484-P60D080PU15/9C010V
Ultra Librarian 3D Model Ultra Librarian P60D080PU15/9C010V CAD Model

Description

Introducing the P60D080PU15/9C010V from NXP

The P60D080PU15/9C010V is a state-of-the-art semiconductor product crafted by NXP Semiconductors, a leader in the industry known for its innovative and reliable solutions. This product is designed to cater to a wide range of applications, making it an ideal choice for professionals seeking high performance and durability in their electronic components.

Key Features

  • High-Efficiency Power Management: The P60D080PU15/9C010V is equipped with advanced power management capabilities that ensure efficient energy use, which is critical for battery-operated devices and for reducing the overall power consumption in electronic systems.
  • Robust Design: Built to withstand the rigors of demanding applications, this product features a robust design that can handle a wide temperature range and resist environmental stress, ensuring long-term reliability.
  • Compact Footprint: NXP's commitment to innovation is evident in the compact design of the P60D080PU15/9C010V, which allows for easy integration into space-constrained applications without compromising performance.
  • High-Speed Operation: Designed for applications that require fast switching and high-speed operation, this product delivers exceptional performance that can meet the needs of even the most speed-critical systems.

Applications

The versatility of the P60D080PU15/9C010V makes it suitable for a wide array of applications, including:

  • Power supply modules
  • DC-DC converters
  • Motor control units
  • Automotive electronics
  • Industrial automation systems

Quality and Reliability

NXP Semiconductors is committed to delivering products that exceed industry standards for quality and reliability. The P60D080PU15/9C010V is no exception, as it undergoes rigorous testing and quality assurance processes to ensure that it meets the high expectations of its customers.

In conclusion, the P60D080PU15/9C010V from NXP is an exceptional component that combines efficiency, durability, and high-speed operation into a compact package. Whether you're designing power systems, industrial machinery, or automotive electronics, this product is engineered to provide a reliable solution that will help drive your technology forward.

You May Also Be Interested in

ARTERY
ARM Cortex-M4F 32 Bit 240MHz 80 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $1.3971
ARTERY
ARM Cortex-M4F 288MHz 84 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $6.4030
Microchip Technology
PIC 8 Bit 64MHz 35 TQFP-44(10x10) Microcontrollers RoHS
Lowest to $5.1457
Wch
51 Family 56MHz SSOP-20-208mil Microcontrollers RoHS
Lowest to $1.3971
Infineon Technologies
LQFP-64(10x10) Microcontrollers RoHS
Lowest to $92.5374
GigaDevice Semiconductor
ARM Cortex-M3 32 Bit 120MHz 82 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $9.3135
Xiaohua Semiconductor Co., Ltd.
VFBGA-100 Microcontrollers RoHS
Lowest to $0.7331
ARTERY
ARM Cortex-M4F 32 Bit 240MHz 37 QFN-48-EP(6x6) Microcontrollers RoHS
Lowest to $1.6299
ARTERY
ARM Cortex-M4F 32 Bit 240MHz 37 QFN-48-EP(6x6) Microcontrollers RoHS
Lowest to $2.2265

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess