EN
  • EN
  • DE

P60D144PU12/9A263V

Part No P60D144PU12/9A263V
Manufacturer NXP / Nexperia
Catalog Embedded - Microcontrollers
Description IC SMART CARD CTLR UNCASED / * Microcontroller IC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Embedded - Microcontrollers
Mfr NXP USA Inc.
Series *
Package Bulk
Product Status Obsolete
Base Product Number P60D144
Standard Package 1
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN OBSOLETE
HTSUS 0000.00.0000
Win Source Part Number 1346272-P60D144PU12/9A263V
Ultra Librarian 3D Model Ultra Librarian P60D144PU12/9A263V CAD Model

Description

The P60D144PU12/9A263V is a state-of-the-art microcontroller unit (MCU) brought to you by NXP Semiconductors, a leader in the semiconductor industry. This powerful and efficient MCU is designed to cater to a wide range of applications, from automotive to industrial control systems. With its advanced features and robust design, the P60D144PU12/9A263V is the perfect choice for developers looking for a reliable and high-performance solution.

Key Features

  • Advanced Architecture: At the heart of the P60D144PU12/9A263V lies a sophisticated architecture that ensures rapid processing and optimal power consumption. This MCU is capable of handling complex tasks with ease, making it ideal for multitasking environments.
  • Memory Capacity: Equipped with ample memory, this product features both flash and RAM to support demanding applications. The generous storage allows for efficient code execution and data storage, which is crucial for high-end embedded systems.
  • Connectivity Options: The P60D144PU12/9A263V offers a range of connectivity options to ensure seamless integration with other components. This includes standard communication interfaces, which provide flexibility for system expansion and future upgrades.
  • Robust Security: Security is a top priority in today's connected world, and the P60D144PU12/9A263V does not disappoint. It includes advanced security features to protect against unauthorized access and ensure the integrity of the system it powers.
  • High-Performance Analog Components: The MCU includes high-quality analog components that deliver precise measurements and control, essential for applications that require accurate sensing and actuation.

Applications

The versatility of the P60D144PU12/9A263V makes it suitable for a wide array of applications, such as:

  • Automotive control units
  • Industrial automation systems
  • Smart home devices
  • Internet of Things (IoT) endpoints
  • Energy management systems

Quality and Support

NXP is committed to providing not only top-tier products but also comprehensive support for its customers. The P60D144PU12/9A263V is backed by NXP's extensive documentation, development tools, and a supportive community of developers and engineers. This ensures that integrating this MCU into your project will be as smooth and efficient as possible, with resources readily available to assist you every step of the way.

You May Also Be Interested in

Infineon Technologies
LQFP-64(10x10) Microcontrollers RoHS
Lowest to $43.6568
Infineon Technologies
XMC4500-F100K1024 AC Infineon Technologies ARM Microcontrollers - MCU XMC4000 datasheet, inventory, & pricing.
Need more? Email Us
Infineon Technologies
16-bit Microcontrollers - MCU 16/32b Sngl Chip MCU 32Bit Performance
Lowest to $12.9515
MindMotion Microelectronics
TSSOP-20 Microcontrollers RoHS
Lowest to $0.4839
Infineon Technologies
XMC4500-F144K1024 AC Infineon Technologies ARM Microcontrollers - MCU XMC4000 datasheet, inventory, & pricing.
Lowest to $19.1869
Realtek
51 Family 8 Bit LQFP-156 Microcontrollers RoHS
Lowest to $8.7314
PADAUK
Others SOT-23-6 Microcontrollers RoHS
Lowest to $0.1027
NXP / Nexperia
ARM Cortex-M0 50MHz 40 LQFP-48(7x7) Microcontrollers RoHS
Lowest to $4.6918
Raspberry Pi
QFN-60-EP(7x7) Microcontrollers RoHS
Lowest to $1.7594

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $8.2106
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess