EN
  • EN
  • DE

P60D144PU15/9A0409

Part No P60D144PU15/9A0409
Manufacturer NXP / Nexperia
Catalog Embedded - Microcontrollers
Description IC SMART CARD CTLR UNCASED / * Microcontroller IC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Embedded - Microcontrollers
Mfr NXP USA Inc.
Series *
Package Bulk
Product Status Obsolete
Base Product Number P60D144
Standard Package 1
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN OBSOLETE
HTSUS 0000.00.0000
Win Source Part Number 1346451-P60D144PU15/9A0409
Ultra Librarian 3D Model Ultra Librarian P60D144PU15/9A0409 CAD Model

Description

The Product P60D144PU15/9A0409 is a sophisticated semiconductor device crafted by NXP Semiconductors, a leader in the electronic components industry. This product is designed to cater to a wide array of applications, particularly in the realm of embedded systems, automotive modules, and IoT devices. It combines high performance, reliability, and a suite of features that make it an ideal choice for designers and engineers looking to develop advanced electronic systems.

Key Features

  • High-Performance Microcontroller: At the core of P60D144PU15/9A0409 is a powerful microcontroller unit (MCU) that provides efficient processing capabilities, ensuring swift data handling and control tasks.
  • Advanced Integration: The product includes integrated peripherals that minimize the need for additional components, thereby reducing system complexity and saving on board space.
  • Energy Efficiency: Designed with power-saving technologies, this NXP product operates with remarkable energy efficiency, making it suitable for battery-operated devices and applications with stringent power requirements.
  • Robust Security Features: Security is a paramount concern in today's connected world, and the P60D144PU15/9A0409 addresses this with built-in security features that protect against unauthorized access and ensure data integrity.
  • Wide Operating Temperature Range: This device is engineered to perform reliably in a broad range of environmental conditions, making it versatile for use in both industrial and consumer applications.

Applications

The P60D144PU15/9A0409 is adept at serving diverse sectors due to its versatile nature. It is particularly well-suited for:

  • Automotive control systems
  • Industrial automation
  • Smart home devices
  • Portable electronics
  • Medical equipment

Quality and Reliability

NXP's commitment to quality is evident in the P60D144PU15/9A0409, which undergoes rigorous testing and quality assurance processes to ensure it meets the highest standards of reliability and performance. Users can trust in the durability and longevity of this product, even in the most demanding applications.

Overall, the NXP Product P60D144PU15/9A0409 is a testament to NXP's innovation and expertise in semiconductor design. It offers a compelling solution for developers seeking a high-quality, feature-rich component that can drive their electronic products to new heights.

You May Also Be Interested in

Raspberry Pi
QFN-60-EP(7x7) Microcontrollers RoHS
Lowest to $1.7594
Xiaohua Semiconductor Co., Ltd.
ARM Cortex-M0+ 32MHz 16 TSSOP-20 Microcontrollers RoHS
Lowest to $0.2933
Infineon Technologies
LQFP-100(14x14) Microcontrollers RoHS
Lowest to $21.8284
NXP / Nexperia
ARM Cortex-M0 50MHz 40 LQFP-48(7x7) Microcontrollers RoHS
Lowest to $4.6918
ARTERY
ARM Cortex-M4 32 Bit 150MHz 55 LQFP-64(7x7) Microcontrollers RoHS
Lowest to $1.2224
Allwinner Technology Co., Ltd.
TFBGA-412 Microcontrollers RoHS
Lowest to $12.2530
Infineon Technologies
LQFP-64(10x10) Microcontrollers RoHS
Lowest to $207.1429
Rochester Electronics
Others 16 Bit 16MHz 48 PLCC-68 Microcontrollers RoHS
Lowest to $74.0299
Infineon Technologies
Others 16 Bit 66MHz 118 LQFP-144(20x20) Microcontrollers RoHS
Lowest to $216.4180

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $8.2106
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess