EN
  • EN
  • DE

P60D144PU15/9A263V

Part No P60D144PU15/9A263V
Manufacturer NXP / Nexperia
Catalog Embedded - Microcontrollers
Description IC SMART CARD CTLR UNCASED / * Microcontroller IC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Embedded - Microcontrollers
Mfr NXP USA Inc.
Series *
Package Bulk
Product Status Obsolete
Base Product Number P60D144
Standard Package 1
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN OBSOLETE
HTSUS 0000.00.0000
Win Source Part Number 1346570-P60D144PU15/9A263V
Ultra Librarian 3D Model Ultra Librarian P60D144PU15/9A263V CAD Model

Description

The P60D144PU15/9A263V is a cutting-edge semiconductor product from NXP Semiconductors, a global leader in secure connectivity solutions for embedded applications. This product is designed to cater to the demanding requirements of modern electronic systems, providing a robust and efficient solution for a wide range of applications.

Key Features

  • Advanced Microcontroller Architecture: At the heart of the P60D144PU15/9A263V is a sophisticated microcontroller unit (MCU) that offers high-performance processing capabilities. It is well-suited for applications that require complex computations and precise control.
  • High-Speed Connectivity: With integrated support for high-speed communication protocols, this product ensures rapid data transfer, which is essential for real-time applications and systems that need to process large amounts of data efficiently.
  • Low Power Consumption: Designed with energy efficiency in mind, the P60D144PU15/9A263V is ideal for battery-operated devices or applications where power conservation is critical.
  • Robust Security Features: Security is a paramount concern in today's connected world, and this product includes advanced security features to protect against unauthorized access and ensure data integrity.
  • Wide Operating Temperature Range: The P60D144PU15/9A263V is built to operate reliably in a variety of environmental conditions, making it suitable for industrial and automotive applications that may be exposed to extreme temperatures.

Applications

The versatility of the P60D144PU15/9A263V allows it to be used in a multitude of applications. It is particularly well-suited for:

  • Industrial Control Systems
  • Automotive Control Units
  • Smart Home Devices
  • Internet of Things (IoT) Devices
  • Medical Equipment
  • Security Systems

Quality and Reliability

NXP Semiconductors is committed to delivering products that meet the highest standards of quality and reliability. The P60D144PU15/9A263V is manufactured using state-of-the-art processes and is rigorously tested to ensure it meets the stringent requirements of the industry sectors it serves.

For detailed technical specifications, application notes, and support resources, customers are encouraged to visit the official NXP Semiconductors website or contact their customer service team.

You May Also Be Interested in

Megawin
ARM Cortex-M0 48MHz 29 QFN-32-EP(5x5) Microcontrollers RoHS
Lowest to $1.1933
Infineon Technologies
300MHz FBGA-516 Microcontrollers RoHS
Lowest to $45.8617
Infineon Technologies
Others 16 Bit 66MHz 118 LQFP-144(20x20) Microcontrollers RoHS
Lowest to $216.4180
GigaDevice Semiconductor
72MHz 28 QFN-32 Microcontrollers RoHS
Lowest to $1.6008
Infineon Technologies
32 Bit 300MHz LFBGA-292 Microcontrollers RoHS
Lowest to $33.4702
Infineon Technologies
ARM Cortex-M Series 40MHz 10 VQFN-48-EP(7x7) Microcontrollers RoHS
Lowest to $6.4030
Xiaohua Semiconductor Co., Ltd.
VFBGA-100 Microcontrollers RoHS
Lowest to $0.7331
Infineon Technologies
LQFP-100(14x14) Microcontrollers RoHS
Lowest to $21.8284
Raspberry Pi
QFN-60-EP(7x7) Microcontrollers RoHS
Lowest to $1.7594

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess