EN
  • EN
  • DE

P80C31SFAA/G

Part No P80C31SFAA/G
Manufacturer NXP / Nexperia
Catalog Embedded - Microcontrollers
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits(ICs)
Family Embedded - Microcontrollers
Manufacturer NXP
Win Source Part Number 343293-P80C31SFAA/G
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian P80C31SFAA/G CAD Model

Description

NXP P80C31SFAA/G Microcontroller

The NXP P80C31SFAA/G is a powerful and versatile microcontroller that is part of NXP's esteemed 80C family of microcontrollers, designed for embedded systems that require high-performance and low-power consumption. This 8-bit microcontroller is based on the robust MCS-51 architecture, which has stood the test of time for its reliability and ease of use in a wide range of applications.

At the heart of the P80C31SFAA/G is a high-speed 80C31 CPU which operates at a frequency of up to 16 MHz, providing the computational power needed for complex tasks. The device is equipped with 128 bytes of RAM, which is used for temporary data storage and stack operations, and it supports external memory expansion, giving designers the flexibility to scale their systems according to the application requirements.

The microcontroller comes with a variety of built-in peripherals that enhance its functionality. These include two 16-bit timer/counters that are useful for time-related operations like pulse width modulation (PWM) and event counting. It also features a full-duplex serial communication interface that allows for easy data transfer between the microcontroller and other devices, such as sensors, displays, or other controllers.

One of the key features of the P80C31SFAA/G is its four parallel I/O ports, which provide up to 32 lines of bidirectional I/O, enabling the microcontroller to interface with a wide array of external devices. These I/O ports are highly flexible and can be programmed for various functions depending on the needs of the application.

For enhanced system reliability, the P80C31SFAA/G incorporates a watchdog timer, which helps in maintaining the system's integrity by resetting the microcontroller in the event of a software malfunction or other failure. Additionally, its power-saving modes, including idle and power-down modes, make it an ideal choice for battery-operated devices where power efficiency is crucial.

Overall, the NXP P80C31SFAA/G microcontroller is a robust and feature-rich solution for designers looking to develop sophisticated and reliable embedded systems. Its combination of performance, integrated peripherals, and power efficiency make it a popular choice for applications in industrial control, consumer electronics, automotive systems, and more.

You May Also Be Interested in

ARTERY
ARM Cortex-M4F 32 Bit 240MHz 37 QFN-48-EP(6x6) Microcontrollers RoHS
Lowest to $2.2265
Rockchip
FCCSP-409(14x14) Microcontrollers RoHS
Lowest to $38.0151
Rockchip
FCCSP-636L(19x19) Microcontrollers RoHS
Lowest to $34.9254
Rockchip
TFBGA-395L Microcontrollers RoHS
Lowest to $9.6045
Wch
51 Family 56MHz SSOP-20-208mil Microcontrollers RoHS
Lowest to $1.3971
Xiaohua Semiconductor Co., Ltd.
VFBGA-100 Microcontrollers RoHS
Lowest to $0.7331
ARTERY
ARM Cortex-M4 32 Bit 150MHz 55 LQFP-64(7x7) Microcontrollers RoHS
Lowest to $1.2224
MindMotion Microelectronics
TSSOP-20 Microcontrollers RoHS
Lowest to $0.4839
Corebai Microelectronics (Beijing) Co., Ltd
TQFP-100(14x20) Microcontrollers RoHS
Lowest to $9.9348

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841

Pricing & Ordering

Quantity Unit Price Ext. Price
18+ $3.2687 $58.8366
44+ $2.6819 $118.0036
67+ $2.5988 $174.1196
92+ $2.5144 $231.3248
119+ $2.4313 $289.3247
159+ $2.1795 $346.5405
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 29,000 pieces
MOQ: 18 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess