EN
  • EN
  • DE

P80C31UBPN

Part No P80C31UBPN
Manufacturer NXP / Nexperia
Catalog Custom Parts (N - R)
Description French Electronic Distributor since 1988
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1231201-P80C31UBPN
Categories Custom Parts
Manufacturer NXP
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian P80C31UBPN CAD Model

Description

The NXP P80C31UBPN is a powerful 8-bit microcontroller that provides a highly flexible and cost-effective solution for embedded control applications. It is based on the well-established MCS-51 architecture, which is known for its ease of use and wide support in the industry. This particular model is a member of the 80C51 family, which has been optimized for higher integration, performance, and power efficiency.

At its core, the P80C31UBPN operates with a high-speed 12 MHz crystal, which enables swift execution of instructions and allows for efficient handling of complex tasks. It boasts 128 x 8 bits of RAM, providing sufficient space for temporary data storage and manipulation. Additionally, the microcontroller includes 4K x 8 bits of ROM, which is ideal for storing firmware and applications that do not require frequent updates.

The device is equipped with four 8-bit I/O ports, all of which are fully configurable, giving developers the flexibility to connect a wide range of peripherals and sensors. The P80C31UBPN also features two 16-bit timer/counters, which are invaluable for tasks that require precise timing and event counting. Moreover, the microcontroller supports serial communication via its full-duplex UART, enabling it to easily interface with other processors and devices in a system.

One of the key advantages of the P80C31UBPN is its interrupt system, which includes two external interrupts, three timer interrupts, and a serial port interrupt. This robust interrupt system ensures that the microcontroller can respond quickly to critical events, improving the responsiveness of the entire system.

The NXP P80C31UBPN is packaged in a 40-pin DIP (Dual Inline Package), making it easy to integrate into a variety of circuit boards. Its wide operating voltage range from 2.7V to 5.5V allows it to be used in both battery-powered and mains-connected applications. With its low power consumption and high integration, the P80C31UBPN is an excellent choice for applications such as automation systems, consumer electronics, automotive control units, and many others that require a reliable and efficient microcontroller.

Overall, the NXP P80C31UBPN stands out as a versatile and reliable component that can serve as the heart of many embedded systems, offering a balance of performance, power efficiency, and integration.

You May Also Be Interested in

Pericom
10-Output Non-Inverting Clock
Need more? Email Us
AMCC
French Electronic Distributor since 1988
Need more? Email Us
Lumberg
RST-5-612-2M - Lumberg RST 5-612/2M, Micro (M12), Single Ended Cordset, Male, Straight, 5-pole, 22 AWG, yellow PVC...
Need more? Email Us
Amd
Need more? Email Us
QuickLogic
FPGA pASIC 3 Family 32.616K Gates 672 Cells 416.67MHz 0.35um (CMOS) Technology 3.3V 144-Pin TQFP
Lowest to $194.1740
PLX
Need more? Email Us
Amphenol
4,0MM POWERLOK 2 WAY RECEPTACLE / 2 Position Rectangular Receptacle Connector Crimp
Need more? Email Us
Intel
Need more? Email Us
Mitsubishi
Need more? Email Us

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess