EN
  • EN
  • DE

P83C380AER/082

Part No P83C380AER/082
Manufacturer NXP / Nexperia
Catalog Embedded - Microcontrollers
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits(ICs)
Family Embedded - Microcontrollers
Manufacturer NXP
Win Source Part Number 343410-P83C380AER/082
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian P83C380AER/082 CAD Model

Description

NXP P83C380AER/082 Product Overview

The NXP P83C380AER/082 is a robust, high-performance microcontroller designed to cater to a wide range of embedded applications. This product from NXP Semiconductors, a leading technology company known for its innovative and reliable solutions, combines advanced features with ease of use to deliver a versatile and powerful control solution.

Key Features:

  • Integrated Peripherals: The P83C380AER/082 comes with a variety of built-in peripherals, including timers, serial communication interfaces, and I/O ports, which facilitate flexible and efficient device control and data transfer.
  • Memory: With a generous on-chip memory, the microcontroller ensures smooth operation and sufficient space for complex programs and data storage. This enables developers to implement sophisticated algorithms and applications directly on the device.
  • High-Speed Processing: The device boasts a fast CPU core that provides the computational power necessary for quick data processing and real-time response, making it ideal for applications requiring swift action.
  • Low Power Consumption: Energy efficiency is a key consideration in the design of the P83C380AER/082, making it suitable for battery-powered or energy-sensitive applications.
  • Robust Design: Built to withstand harsh industrial environments, the microcontroller is reliable and durable, ensuring long-term performance stability.

Applications:

The versatility of the NXP P83C380AER/082 allows it to be utilized across various sectors, including but not limited to:

  • Automotive control systems
  • Industrial automation and control
  • Home automation
  • Consumer electronics
  • Medical devices

Technical Specifications:

For detailed technical information, developers and engineers can refer to the datasheet provided by NXP. This document includes comprehensive specifications, pin configurations, electrical characteristics, and programming information necessary for the integration and use of the P83C380AER/082 in their projects.

In conclusion, the NXP P83C380AER/082 microcontroller is an exceptional choice for designers looking for a reliable, high-performance solution that can adapt to a multitude of embedded system requirements. Its blend of features and capabilities makes it a go-to component for a variety of innovative applications.

You May Also Be Interested in

Microchip Technology
PIC 8 Bit 64MHz 35 TQFP-44(10x10) Microcontrollers RoHS
Lowest to $7.2762
Microchip Technology
PIC 8 Bit 64MHz 35 TQFP-44(10x10) Microcontrollers RoHS
Lowest to $5.1457
Infineon Technologies
TQFP-100(14x14) Microcontrollers RoHS
Lowest to $43.6568
Rockchip
FCCSP-409(14x14) Microcontrollers RoHS
Lowest to $38.0151
ARTERY
ARM Cortex-M4 32 Bit 150MHz 55 LQFP-64(7x7) Microcontrollers RoHS
Lowest to $1.2224
GigaDevice Semiconductor
ARM Cortex-M3 32 Bit 120MHz 82 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $9.3135
Rochester Electronics
Others 16 Bit 16MHz 48 PLCC-68 Microcontrollers RoHS
Lowest to $74.0299
Infineon Technologies
LQFP-64(10x10) Microcontrollers RoHS
Lowest to $92.5374
Corebai Microelectronics (Beijing) Co., Ltd
TQFP-100(14x20) Microcontrollers RoHS
Lowest to $9.9348

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess