EN
  • EN
  • DE

P83C652IFB

Part No P83C652IFB
Manufacturer NXP / Nexperia
Catalog Embedded - Microcontrollers
Description CMOS single-chip 8-bit microcontrollers
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits(ICs)
Family Embedded - Microcontrollers
Manufacturer NXP
Win Source Part Number 343429-P83C652IFB
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian P83C652IFB CAD Model

Description

Introducing the NXP P83C652IFB Microcontroller

The NXP P83C652IFB is a highly integrated 8-bit microcontroller that serves as a powerful solution for embedded control systems. Designed with versatility in mind, this microcontroller combines the convenience of an 80C51 core with a range of enhanced features, making it ideal for a wide array of applications, including industrial control, home appliances, automotive systems, and more.

Key Features of the P83C652IFB

  • Advanced 80C51 Core: At the heart of the P83C652IFB is an 80C51 microcontroller core, which provides a robust and efficient foundation for executing instructions with high throughput.
  • Ample Memory: The device comes with a substantial amount of on-chip memory, including 256 bytes of RAM and 16KB of ROM, offering ample space for complex programs and data storage.
  • Multiple I/O Ports: With four 8-bit I/O ports, the P83C652IFB provides extensive interfacing capabilities, allowing it to connect with peripherals and other components within a system.
  • Integrated Peripherals: To enhance its functionality, the microcontroller includes a range of integrated peripherals such as timers, serial communication controllers, and watchdog timers, which contribute to reducing the overall system complexity and cost.
  • Power Management: The P83C652IFB supports power-saving modes, making it suitable for applications that require low power consumption without sacrificing performance.

Robust and Reliable Performance

The NXP P83C652IFB is engineered to deliver consistent and reliable performance even in challenging environments. Its robust design ensures that it operates effectively across a wide temperature range, making it a dependable choice for industrial applications.

Easy Integration

With its industry-standard 80C51 instruction set, the P83C652IFB is easy to program and integrate into existing systems. Its comprehensive feature set allows engineers to minimize external components, which can lead to reduced system costs and a quicker time-to-market for their products.

In summary, the NXP P83C652IFB microcontroller is a sophisticated solution that offers a blend of performance, integration, and efficiency, suitable for a diverse range of applications. Its advanced features and reliable operation make it a valuable component for any design engineer looking to enhance their embedded systems.

You May Also Be Interested in

Rockchip
FCCSP-636L(19x19) Microcontrollers RoHS
Lowest to $34.9254
ARTERY
ARM Cortex-M4F 32 Bit 240MHz 37 QFN-48-EP(6x6) Microcontrollers RoHS
Lowest to $1.6299
Rochester Electronics
Others 16 Bit 16MHz 48 PLCC-68 Microcontrollers RoHS
Lowest to $74.0299
ARTERY
ARM Cortex-M4F 32 Bit 240MHz 80 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $1.5135
ARTERY
ARM Cortex-M4F 32 Bit 240MHz 37 QFN-48-EP(6x6) Microcontrollers RoHS
Lowest to $2.2265
Microchip Technology
PIC 8 Bit 64MHz 35 TQFP-44(10x10) Microcontrollers RoHS
Lowest to $5.1457
Infineon Technologies
TQFP-144 Single Bipolar Transistors RoHS
Lowest to $71.3060
ARTERY
ARM Cortex-M4 32 Bit 150MHz 55 LQFP-48(7x7) Microcontrollers RoHS
Lowest to $0.9605
Infineon Technologies
LQFP-100(14x14) Microcontrollers RoHS
Lowest to $13.0971

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.2557
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess