EN
  • EN
  • DE

P87C51FA-4A

Part No P87C51FA-4A
Manufacturer NXP / Nexperia
Description 8-bit CMOS (low voltage, low power and high speed) microcontroller families
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer NXP
Win Source Part Number 1234860-P87C51FA-4A
Manufacturer Homepage www.nxp.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian P87C51FA-4A CAD Model

Description

NXP P87C51FA-4A Microcontroller

The NXP P87C51FA-4A is a powerful 8-bit microcontroller that belongs to the P87C51 family with a high-performance microcontroller architecture. This integrated circuit is designed to support a wide range of applications, from industrial control systems to consumer electronics. The P87C51FA-4A is particularly well-suited for applications requiring a balance between performance and power efficiency.

Key Features

  • CPU: The P87C51FA-4A is based on an 8-bit 8051 microcontroller core, which is optimized for fast instruction execution with a 6-clock or 12-clock selectable machine cycle.
  • Memory: It comes with 64KB of on-chip Flash program memory, which is both In-System Programmable (ISP) and In-Application Programmable (IAP), allowing for flexible programming and firmware updates.
  • Speed: The device operates at a frequency of up to 40 MHz, providing a robust platform for high-speed computing tasks.
  • Peripherals: It includes a variety of built-in peripherals, such as three 16-bit timer/counters, a full-duplex serial port, and four 8-bit I/O ports, enhancing its versatility in interfacing with external devices.
  • Interrupts: The microcontroller supports a total of 14 interrupt sources with four priority levels, ensuring responsive and reliable system behavior for real-time applications.
  • Power Management: Enhanced power management features include idle and power-down modes, allowing for reduced power consumption during periods of inactivity.

Applications

The NXP P87C51FA-4A is ideal for a diverse range of applications, including but not limited to:

  • Industrial automation and process control
  • Automotive systems
  • Consumer electronics
  • Telecommunication systems
  • Home appliances

With its robust set of features and flexible memory options, the P87C51FA-4A provides developers with a reliable platform for creating sophisticated and efficient embedded systems. NXP's commitment to quality ensures that this microcontroller will deliver consistent performance and longevity for any application it is deployed in.

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.8707
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076

Pricing & Ordering

Quantity Unit Price Ext. Price
5+ $11.5858 $57.9290
13+ $9.5068 $123.5884
19+ $9.2088 $174.9672
26+ $8.9120 $231.7120
34+ $8.6151 $292.9134
45+ $7.7235 $347.5575
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 11,400 pieces
MOQ: 5 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess