EN
  • EN
  • DE

P87C51RA+4A

Part No P87C51RA+4A
Manufacturer NXP / Nexperia
Catalog Embedded - Microcontrollers
Description IC MCU 8BIT 8KB OTP 44PLCC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer NXP
Packaging Tube/Rail
Status Obsolete(EOL)
Core Processor 8051
Part Core Size 8-Bit
Speed(Frequency) 16MHz
Number of I/O 32
Program Memory Size 8KB (8K x 8)
Program Memory Type OTP
Data RAM Size 512 x 8
Supply Voltage - Operating 2.7 V to 5.5 V
Temperature Range - Operating 0°C to 70°C (TA)
Case / Package 44-PLCC (16.59x16.59)
Win Source Part Number 045515-P87C51RA+4A
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian P87C51RA+4A CAD Model

Description

The NXP P87C51RA+4A is a robust 8-bit microcontroller that offers a powerful blend of features for embedded applications requiring high performance and low power consumption. This microcontroller is part of the 80C51 family, renowned for its versatility and reliability in a wide range of applications.

Key Features

  • High Performance: With a fully static operation up to 40 MHz, the P87C51RA+4A delivers swift processing capabilities, making it suitable for high-speed automation and control tasks.
  • Memory Capacity: It comes equipped with 4 KB of on-chip read/write data memory (RAM), ensuring ample space for critical application data storage.
  • Flash Memory: The device also boasts 64 KB of on-chip flash memory, providing a generous amount of space for application code which is both robust and reprogrammable for flexible development and field updates.
  • Three-level Program Memory Lock: Enhanced security is provided by the three-level program memory lock, protecting your intellectual property and preventing unauthorized code access.
  • 32 Programmable I/O Lines: With 32 programmable input/output lines, this microcontroller offers extensive interfacing capabilities, making it ideal for a variety of complex tasks and peripheral connections.
  • Three 16-bit Timer/Counters: These timers are ideal for precise event timing and counting, adding to the versatility of the microcontroller in managing time-sensitive tasks.
  • Full Duplex UART Serial Channel: The inclusion of a serial communication channel enables easy integration with serial peripherals and supports a range of communication protocols.
  • Interrupt System: The P87C51RA+4A features a robust interrupt system with two priority levels, ensuring responsive and reliable performance for real-time applications.
  • Low Power Modes: Power-saving modes, including idle and power-down modes, help to minimize energy consumption, making the microcontroller suitable for battery-operated applications.

Applications

The NXP P87C51RA+4A is designed for use in a variety of applications, including but not limited to industrial control systems, home automation, automotive systems, and consumer electronics. Its combination of processing power, memory capacity, and low power consumption makes it an excellent choice for designers looking to balance performance with energy efficiency.

You May Also Be Interested in

Xiaohua Semiconductor Co., Ltd.
ARM Cortex-M0+ 32MHz 16 TSSOP-20 Microcontrollers RoHS
Lowest to $0.2933
Realtek
51 Family 8 Bit LQFP-156 Microcontrollers RoHS
Lowest to $8.7314
Infineon Technologies
16-bit Microcontrollers - MCU 16/32b Sngl Chip MCU 32Bit Performance
Lowest to $12.9515
Infineon Technologies
ARM Cortex-M Series 40MHz 10 VQFN-48-EP(7x7) Microcontrollers RoHS
Lowest to $6.4030
Wch
Others 144MHz 80 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $2.9105
Infineon Technologies
300MHz FBGA-516 Microcontrollers RoHS
Lowest to $45.8617
Infineon Technologies
XMC4500-F144K1024 AC Infineon Technologies ARM Microcontrollers - MCU XMC4000 datasheet, inventory, & pricing.
Lowest to $19.1869
Infineon Technologies
LQFP-64(10x10) Microcontrollers RoHS
Lowest to $207.1429
GigaDevice Semiconductor
ARM Cortex-M3 48MHz 27 LQFP-32(7x7) Microcontrollers RoHS
Lowest to $1.1642

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0143
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $16.7143
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.8647
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.4046

Pricing & Ordering

Quantity Unit Price Ext. Price
5+ $13.9559 $69.7795
11+ $11.4518 $125.9698
16+ $11.0938 $177.5008
22+ $10.7357 $236.1854
28+ $10.3777 $290.5756
38+ $9.3047 $353.5786
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,500 pieces
MOQ: 5 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess